location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia XZ2 Compact 12.7 cm (5") Dual SIM 4G USB Type-C 4 GB 64 GB 2870 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
XZ2 Compact
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XZ2 Compact
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1313-8190 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7311271613053
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:26:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Xperia XZ2 Compact 12.7 cm (5") Dual SIM 4G USB Type-C 4 GB 64 GB 2870 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12.7 cm (5") 1080 x 2160 pixels Gorilla Glass
  • - Qualcomm Snapdragon 845 2.8 GHz
  • - 4 GB 64 GB MicroSDXC 400 GB
  • - 4G Dual SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) 5.0 Near Field Communication (NFC)
  • - Single camera 19 MP
  • - 2870 mAh
Long product name Sony Xperia XZ2 Compact 12.7 cm (5") Dual SIM 4G USB Type-C 4 GB 64 GB 2870 mAh Black :
The short editorial description of Sony Xperia XZ2 Compact 12.7 cm (5") Dual SIM 4G USB Type-C 4 GB 64 GB 2870 mAh Black

5.0", 18:9 Full HD+ (1080 x 2160), Qualcomm Snapdragon 845, 2870 mAh, IP65/68, 19MP, Android O
More>>>
Sony Xperia XZ2 Compact 12.7 cm (5") Dual SIM 4G USB Type-C 4 GB 64 GB 2870 mAh Black:
The official marketing text of Sony Xperia XZ2 Compact 12.7 cm (5") Dual SIM 4G USB Type-C 4 GB 64 GB 2870 mAh Black as supplied by the manufacturer

Designed to fit your hand
Crafted to perfection, the 5” Xperia XZ2 Compact delivers a beautiful curved body and durable frosted finish that fits perfectly in your pocket.

World's first 4K HDR Movie recording in a smartphone

Discover the world’s first 4K HDR Movie recording in a smartphone2. With more contrast, colour and detail in every scene, your videos will be closer to cinema quality.

19 MP Camera
Our new advanced Motion Eye™ camera with memory-stacked image sensor, produces incredibly lifelike photos and videos.

Super slow motion
Capture what the eye can’t see in dramatic Super slow motion and record in Full HD at 960fps.

3D Creator
The Xperia XZ2 Compact comes with 3D Creator on the front and main cameras, so now you can scan yourself or your surroundings and print it or share it in 3D on social media.

Ultimate entertainment in a compact
Bring your favourite shows to life in stunning realism with a Full HD+ HDR display. And with powerful stereo speakers, you can share your videos with more of your friends.

Sounds from the studio
Enjoy superior sound with the Xperia XZ2 Compact. High-Resolution Audio3 gives you the best possible quality and LDAC means everything sounds great even if you’re listening wirelessly. Plus, powerful stereo speakers let you share your music and movies with friends.

Our fastest processor yet
The Xperia XZ2 Compact’s Qualcomm® Snapdragon™ 845 Mobile Platform delivers world-class speed and performance. From smooth gaming to fast streaming, it means no more waiting.

A battery that lasts longer
To bring you even more entertainment throughout the day, the Xperia XZ2 Compact battery is built to last. Smart Stamina works ahead of time to keep you powered up for longer, while Qnovo Adaptive Charging and Battery Care give your battery a longer lifespan.

Short summary description Sony Xperia XZ2 Compact 12.7 cm (5") Dual SIM 4G USB Type-C 4 GB 64 GB 2870 mAh Black:
This short summary of the Sony Xperia XZ2 Compact 12.7 cm (5") Dual SIM 4G USB Type-C 4 GB 64 GB 2870 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia XZ2 Compact, 12.7 cm (5"), 1080 x 2160 pixels, 4 GB, 64 GB, 19 MP, Black

Long summary description Sony Xperia XZ2 Compact 12.7 cm (5") Dual SIM 4G USB Type-C 4 GB 64 GB 2870 mAh Black:
This is an auto-generated long summary of Sony Xperia XZ2 Compact 12.7 cm (5") Dual SIM 4G USB Type-C 4 GB 64 GB 2870 mAh Black based on the first three specs of the first five spec groups.

Sony Xperia XZ2 Compact. Display diagonal: 12.7 cm (5"), Display resolution: 1080 x 2160 pixels. Processor frequency: 2.8 GHz, Processor family: Qualcomm Snapdragon, Processor: 845. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 19 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2870 mAh. Product colour: Black. Weight: 168 g

Ultimate entertainment in a compact

Bring your favourite shows to life in stunning realism with a Full HD+ HDR display. And with powerful stereo speakers, you can share your videos with more of your friends.

World's first 4K HDR Movie recording in a smartphone1

Discover the world’s first 4K HDR Movie recording in a smartphone2. With more contrast, colour and detail in every scene, your videos will be closer to cinema quality.

More true to life colours with TRILUMINOS™

TRILUMINOS™ display for mobile produces about 30% more colour detail than standard displays. Mapping colours from a wider palette creates a more natural look.

Your favourite shows in HDR

Enjoy the latest big thing in entertainment from Amazon Prime Video and Netflix1. Xperia can play HDR on mobile2 so you can stream select shows, with intensely vivid colours and breathtaking clarity.

Xperia XZ2 Compact

The Xperia XZ2 Compact is designed to be the ultimate entertainment device. Whether you’re recording breathtaking videos in 4K HDR, or watching films in HDR, the Xperia XZ2 Compact delivers big screen entertainment in the palm of your hand.

Sounds from the studio

Enjoy superior sound with the Xperia XZ2 Compact. High-Resolution Audio3 gives you the best possible quality and LDAC means everything sounds great even if you’re listening wirelessly. Plus, powerful stereo speakers let you share your music and movies with friends.

19 MP Camera

Our new advanced Motion Eye™ camera with memory-stacked image sensor, produces incredibly lifelike photos and videos.

Display
Display diagonal *
12.7 cm (5")
Display glass type
Gorilla Glass
Display resolution *
1080 x 2160 pixels
Native aspect ratio
18:9
Touch technology
Multi-touch
Touch screen type
Capacitive
Second display
No
Processor
Processor family *
Qualcomm Snapdragon
Processor *
845
Processor number of cores
8
Processor frequency *
2.8 GHz
Processor lithography
10 nm
Storage
RAM capacity *
4 GB
Internal storage capacity *
64 GB
Compatible memory cards *
MicroSDXC
Maximum memory card size
400 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
19 MP
Rear camera aperture number
2
Digital zoom
8x
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Front camera aperture number
2.2
Rear camera flash *
Yes
Sensor type
Exmor RS
Optical sensor size
25.4 / 2.3 mm (1 / 2.3")
Maximum frame rate
960 fps
Video recording modes
720p, 1080p, 2160p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Face detection
Yes
ISO sensitivity
1000, 1600, 4000, 12800, Auto
Video recording
Yes
Geotagging
Yes
Multi-shot
Yes
Smile detection
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
Edge, GPRS, GSM
3G standards *
HSPA+, UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
5.0
Bluetooth profiles
A2DP
Tethering (modem-mode)
Yes
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
USB version
3.2 Gen 1 (3.1 Gen 1)
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Black
International Protection (IP) code
IP68
Protection features
Dust resistant, Water resistant
Performance
Video call
Yes
Fast charging
Yes
Fingerprint reader
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Quasi-Zenith Satellite System (QZSS)
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
Audio formats supported
ALAC, DSD, FLAC, LPCM, MP3
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
App distribution platform
Google Play
Battery
Battery capacity *
2870 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
65 mm
Depth
12.1 mm
Height
135 mm
Weight *
168 g
Certificates
Digital Living Network Alliance (DLNA) certified
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 08:39:22
Uk has collected 173 expert reviews for Sony Xperia XZ2 Compact 12.7 cm (5") Dual SIM 4G USB Type-C 4 GB 64 GB 2870 mAh Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
gadgetspeak.com
Updated:
2019-12-03 08:39:18
Sitting in its box, accompanied by a three-pin power plug, USB lead and a Getting Started document, the actual handset certainly looked impressive with its shiny lacquered coating. However while the initial impression was positive, the overall effect did...
72%
expertreviews.co.uk
Updated:
2019-12-03 08:39:19
It’s simple enough – today’s smartphones are too large for some. While bezels on smartphones have shrunk over the past few years (meaning bigger screens), it hasn’t stopped the general growth of smartphone dimensions.Compact phones weigh less, are easy to...
0%
Digitaltrends.com
Updated:
2019-12-03 08:39:19
Like station wagons and iPod repairmen, small phones are a dying breed today. Phone screens continue to get bigger and bigger, and the International Data Corporation reports that “phablets” will overtake regular smartphone shipments by 2019. Smartphone ma...
Good Strong performance, Day-long battery life, Good camera, Sharp display, great compact size, Loud front-facing speakers...
Bad Some bloatware, Software and camera bugs, Fingerprint placement not ideal...
0%
Theinquirer.net
Updated:
2019-12-03 08:39:19
WHEN WE REVIEWED the Sony Xperia XZ1 Compact last year, our first impressions weren't great: chunky and angular, it also seemed fatter than many of its rivals and looked like a blast from the past. However, what was inside, combined with the fact that th...
Good The Sony Xperia XZ2 Compact is, internally, a big upgrade on the XZ1 Compact, powered by the finest Qualcomm Snapdragon CPU money can buy. The camera is excellent, as is Sony support, which should see it getting regular upgrades. And the price is definite...
Bad The Xperia XZ2 Compact is fatter and heavier than the XZ1 Compact - noticeably and uncomfortably so. In addition, if you're into taking selfies, you'll be disappointed with the front-camera downgrade, but it's still a decent unit, Rating:...
Bottom line The curved underside, too, also means it has a habit of slipping off of crowded surfaces. The XZ2 Compact is an undeniably solid handset, with a sharp screen, long battery life, smoother lines and a great specification for the money. Its styling has al...
0%
v3.co.uk
Updated:
2019-12-03 08:39:19
When we reviewed the Sony Xperia XZ1 Compact last year, our first impressions weren't great: chunky and angular, it also seemed fatter than many of its rivals and looked like a blast from the past.However, what was inside, combined with the fact that the...
Good The Sony Xperia XZ2 Compact is, internally, a big upgrade on the XZ1 Compact, powered by the finest Qualcomm Snapdragon CPU money can buy. The camera is excellent, as is Sony support, which should see it getting regular upgrades. And the price is definite...
Bad Unfortunately, the Xperia XZ2 Compact is fatter and heavier than the XZ1 Compact - noticeably and uncomfortably so. In addition, if you're into taking selfies, you'll be disappointed with the front-camera downgrade, but it's still a decent unit, Rating:...
Bottom line The Sony Xperia XZ2 Compact is a lot of smartphone for the money, with a powerful CPU/GPU, sharp and bright screen, and long battery life. While its aesthetics could be better, it's the device's weight, more than its fatness, that prevents it from getting...
80%
T3.com
Updated:
2019-12-03 08:39:20
Processor: Qualcomm Snapdragon 845RAM: 4GBStorage: 64GBDisplay: 5.0", 18:9 Full HD+ (1080 x 2160) HDRRear camera: 19MP (F2.0)Front camera: 5MP (F2.2)Battery: 2,870 mAhOS: Android 8.0 OreoI liked the Sony Xperia XZ2 on review. It delivers a spec that outgu...
Good So. Much. Power, Sharp 18:9 screen, Good camera system, Smooth, curved design, Easy one-hand usage, Fast fingerprint reader...
Bad It's thick and chunky, No headphone jack, Plastic backed...
Bottom line If I'm being honest, the only thing I can legitimately hold against the Xperia XZ2 Compact is its thickness and - slightly - dated aesthetic and feel.I like the new style Sony has adopted for the XZ2 range, which largely fixes the blocky, bezel-tastic des...
80%
expertreviews.co.uk
Updated:
2019-12-03 08:39:20
Sony’s latest flagship smartphone, the Xperia XZ2, is a good £200-£300 cheaper than both the iPhone X and Samsung Galaxy S9. Granted, it is £100 more than its predecessor – which came out only six months before – but its improved design and fancy new feat...
0%
techradar.com
Updated:
2019-12-03 08:39:20
Almost all new flagship phones have large screens and require two hands to us. Middle Eastern consumers looking for smaller but equally powerful phones have only had one option- the Xperia Compact.And when Sony chose to not bring that to the Middle East l...
Good Solid camera, Great performance, Sharp screen...
Bad Could go on a diet, No headphone jack, Selfie camera isn't great...
Bottom line The Sony Xperia XZ2 Compact is a solid step forward from the XZ1 Compact in several respects. It has more storage, a higher screen resolution and some camera improvements.In short, it's the classic Compact blueprint, updated for 2018 and Sony has done ser...
80%
mobilephones.com
Updated:
2019-12-03 08:39:20
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeOur Sony Xperia XZ2 Compact review highlights the world's first ever camera phone to offer 4K HDR video recording. In fact, this Sony mobile phone has top specs all around. We often see...
92%
pocket-lint.com
Updated:
2019-12-03 08:39:20
The Sony smartphone approach over the past few years has been rather non-committal. There have been plenty of Xperia devices launched, sure, but each has changed so little between generations - and often within just six months of each other - pushing the...
Good It's refreshing small-scale, Good camera results, Long-lasting battery despite small capacity, Super slow-mo video is fun, Solid build and comfortable hold...
Bad Camera can be slow to focus, Software a little buggy - sometimes unresponsive, Chunky design is contrary to Compact name...
Bottom line As small phones go, the Sony XZ2 Compact in a league of its own. Think of the other small-ish flagships out there: the Pixel 2 and Galaxy S9 are both considerably taller and wider than the Sony. Of course, there is the iPhone SE, if you're an Apple iOS fa...
80%
alphr.com
Updated:
2019-12-03 08:39:20
Imagine you had a time machine and your first impulse was, for some reason, to travel back to 2011. People would likely look admiringly at Sony's latest phone poking out of your pocket as you tried to blend in. “What's that handsome-looking phone?” someon...
Bottom line Image 28 of 29Despite the slight video concerns, to me, the Sony Xperia XZ2 remains a smartphone that warrants some serious consideration. For a RRP of £529, you're looking at a handset with performance to match the most powerful phone out there – the £73...
80%
techradar.com
Updated:
2019-12-03 08:39:20
Sony's Compact line offers something different to most other high-end phones, as they fit high-end hardware into a small frame.If you want top specs and a phone that won't stretch your fingers or your pocket lining, the Sony Xperia XZ2 Compact is one of y...
Good Solid camera, Great performance, Sharp screen...
Bad Feels cheaper than it is, No headphone jack, Selfie camera isn't great...
Bottom line The Sony Xperia XZ2 Compact is a solid step forward from the XZ1 Compact in several respects. It has more storage, a higher screen resolution and some camera improvements.It's the classic Compact blueprint, updated for 2018.That said, it's far from perfec...
70%
mobilesyrup.com
Updated:
2019-12-03 08:39:20
Sony's Xperia XZ2 Compact is almost everything a modern compact premium-tier Android flagship should be.It features nearly the same internal specs as its larger sibling, the Sony Xperia XZ2, with the single caveat being that the XZ2 Compact has a smaller...
Good Perfect for one-handed use, Incredible performance, Runs a near-stock version of Android...
Bad Screen doesn't truly stand out, Adequate camera performance, Stock Android is still better...
80%
goodhousekeeping.co.uk
Updated:
2019-12-03 08:39:21
Want a phone that makes movies and TV shows look great - but in a small and compact size? The Sony Xperia XZ 2 Compact is the perfect solution. It's got the same great cameras and bright screen that can upscale TV shows and movies to HD as its bigger brot...
Good Whether you're a novice or a seasoned photographer, the camera will suit you it has an intelligent auto mode and full control over settings like shutter speed and exposure in the manual mode, Using the Bokeh option, you can create depth of field photos wh...
Bad The camera lacks any form of beautification for selfies, The battery life is only satisfactory, lasting eight hours and 20 minutes in our video playback tests, There's no 3.5mm headphone socket, you need to use Bluetooth headphones or wired ones that come...
Bottom line A great smartphone that brings many flagship smartphone features to a smaller unit. While it may not be as slim or have the battery life to match, it compact and easy to use...
82%
techradar.com
Updated:
2019-12-03 08:39:21
2018 is a new start for Sony. Along with the overhauled Sony Xperia XZ2, the smaller Sony Xperia XZ2 Compact represents a much-needed turnaround in terms of design and value compared to its capable lineup of competitors.Unlike in previous years, the Compa...
Good Overhauled design, Strong specs...
Bad Small size may not be for everyone, Battery may not last long...
Bottom line If you're after a colorful, nostalgia-fueled phone as your next, Sony's smaller XZ2 might be the first Compact phone worth lusting over...
0%
hardwarezone.com.my
Updated:
2019-12-03 08:39:21
1 / 17 The newly announced Sony Xperia XZ2 and XZ2 Compact ditch Sony's familiar boxy OmniBalance aesthetic in favor of gentler lines and a more curvy design. The curved Gorilla Glass 5 back falls neatly into your hand when you hold it, alt...
0%
expertreviews.co.uk
Updated:
2019-12-03 08:39:21
Now, with 2018 in full swing, Sony has done it again. A mere six months after launching the high-end Xperia XZ1, it’s followed up with the XZ2 Compact – another phone that's small in size but big on features, with a couple of nifty tricks hidden up its me...
Bottom line Sony bolsters its small form-factor smartphones at MWC 2018, with the well-equipped Xperia XZ2 Compact...
0%
techadvisor.co.uk
Updated:
2019-12-03 08:39:21
Sony has broken its usual smartphone release cycle to bring its next flagship, the Xperia XZ2, to Mobile World Congress 2018, a few months earlier than expected, and alongside it comes a smaller sibling: the Xperia XZ2 Compact. The Compact packs a smal...
Bottom line The Xperia XZ2 Compact fits almost every major feature from the XZ2 into a smaller frame, offering the best specs you'll find in a 5in phone right now - at the cost of a slightly chunky rear end. If you don't mind the bezel-ly design and the lack of wirel...
80%
stuff.tv
Updated:
2019-12-03 08:39:21
Smartphone prices are insane right now. Whether you're smitten by the £1000 iPhone X or similarly costly Samsung Galaxy S9, there's seemingly no escape from this cavalcade of expense.Unless you get the new Sony Xperia XZ2 Compact, of course.A shrunken ver...
Good High-end insides, Rich screen, Decent camera...
Bad A bit fat, No headphone jack, Mostly-plastic back...
Bottom line Given the choice between Sony's Xperia XZ2 and the Compact, I'd plump for the Compact everytime. No question. Where its bigger brethren struggles in comparison to the very cream of the smartphone crop, the Compact seemingly does its own thing with little...
80%
mobilesyrup.com
Updated:
2019-12-03 08:39:21
Ahead of the phone's official reveal of the Xperia XZ2 and XZ2 Compact today at Mobile World Congress in Barcelona, Spain, Sony invited MobileSyrup to check out the two devices at a special hands-on event in New York City.While there, we had several hours...
0%
in.pcmag.com
Updated:
2019-12-03 08:39:18
It's not the size that matters, it's what inside your phone that counts. For proof, look no further than the Sony Xperia Z2 Compact. It essentially packs all of the same power and features of the 5.7-inch Xperia XZ2 into a palm-friendly 5-inch form factor...
0%
gsmarena.com
Updated:
2019-12-03 08:39:21
It's once again peak smartphone season and Sony is next to join the annual spring race. But while others do regular and plus-size models, Sony, as usual, is going towards the other end of the spectrum with the new Xperia XZ2 Compact.You can tell a lot has...
Good Very compact footprint, not that bigger than the XZ1 Compact, Solid, ergonomic, and grippy water-proof design, Snapdragon 845 chipset, Efficient battery life, Excellent daylight and low-light image quality in high resolution, Great 960fps slow-mo videos i...
Bad The chubby design is not everyone's cup of tea, No audio jack, Lacks the new Dynamic Vibration System and wireless charging...
Bottom line The CompetitionIt's hard to argue against a compact flagship, mostly because no one else is making them. Sony was the first to offer a proper mini beast and it has been sticking to that niche ever since.But the new Sony Xperia XZ2 Compact is not only a co...
0%
gadgets.ndtv.com
Updated:
2019-12-03 08:39:21
Like many other people, we have complained over the past few years about Sony's stale smartphone designs. We were concerned that the company just wasn't being smart about what consumers wanted. As its competitors found ways to make phones sleeker and more...
0%
gsmarena.com
Updated:
2019-12-03 08:39:21
Unlike many of its big-brand competitors, Sony didn't shy away from major announcements at MWC 2018. In fact, it took the wrappers of a shiny new pair of flagships, that boldly marry new design concepts with incremental hardware updates.In many ways, the...
0%