location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0711719391500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0711719391500 show
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black :
The short editorial description of Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black

PlayStation 4 Slim 500GB + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man
More>>>
Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black:
The official marketing text of Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black as supplied by the manufacturer

INCREDIBLE GAMES. ENDLESS ENTERTAINMENT.
Introducing the new, slim PlayStation 4.


- All new lighter slimmer PS4
- 500GB Hard Drive
- All the greatest games, TV, music and more.

You've come to the right place. Exclusive games take you on incredible journeys, from critically acclaimed indies to award-winning AAA hits.

Play. Redesigned.
A sleeker, smaller PS4, delivering awesome gaming power that’s always for the players.

The new look, slimmer PS4
Store your games, apps, screenshots and videos with 500GB and 1TB models – slimmer and lighter than the original PS4 model and available in Jet Black, Glacier White and now stunning Gold and Silver.

Vibrant HDR gaming
HDR-enabled PS4 games burst into life with incredible colour and clarity on an HDR TV, delivering a more vibrant, realistic spectrum of colours.

Introducing PlayLink for PS4
Bring friends and family into play with a exciting range of easy-to-pick-up multiplayer titles which use your smartphone or tablet as a controller – only on PS4.

Unparalleled control
The DUALSHOCK 4 wireless controller has been updated with a new look and feel, including a more visible, colourful light bar to put even more of the game into your hands. It’s the most ergonomic, intuitive PlayStation controller we’ve ever designed.

The greatest games are on PS4
Whether you play on PS4 or PS4 Pro, the biggest blockbusters, incredible PlayStation exclusives and most immersive games are waiting for you.

The home of great entertainment
Discover the biggest and best movies, TV shows, video streaming services and all the world's music from your PS4 home screen.

PS4 for the whole family
The whole family can enjoy PS4 gaming and entertainment together - find out how play can enhance essential skills (as well as being fun) and how you can ensure that younger players stay safe online.

The most connected console
The freedom to play, share and socialise with your gaming world.

Share Play
Invite a friend to join your adventure, challenge them to multiplayer matches or let them take over and play for you - even if they don’t own the game.

Remote Play
Stream games to your PC or Mac or PlayStation Vita over your home WiFi network and never be tied to the TV again.

Stream your gameplay
Broadcast your adventures live to the world via Twitch, YouTube or DailyMotion.

Share in seconds
Share screenshots and videos of your greatest moments on Twitter and Facebook.

Connect with friends
Create parties, chat to friends or join gaming communities to find new players.

Take on the world with PlayStation Plus
Forge allegiances, settle scores and play with friends and rivals online in your favourite game’s online modes - exclusively with PlayStation Plus.

Short summary description Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black:
This short summary of the Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man, PlayStation 4, Black, 8192 MB, GDDR5, AMD, AMD Jaguar

Long summary description Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black:
This is an auto-generated long summary of Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black based on the first three specs of the first five spec groups.

Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man. Platform: PlayStation 4, Product colour: Black, Internal memory: 8192 MB. Storage media: HDD, Internal storage capacity: 500 GB, Optical drive: Blu-Ray/DVD. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). HD type: Full HD. Power consumption (typical): 165 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Performance
Platform *
PlayStation 4
Internal memory
8192 MB
Internal memory type
GDDR5
Processor manufacturer
AMD
Processor
AMD Jaguar
Processor number of cores
8
Graphics processor
AMD Radeon
Graphics processor performance
1.84 TFLOPS
Product colour *
Black
Operating temperature (T-T)
5 - 35 °C
Storage
Storage media *
HDD
Internal storage capacity *
500 GB
Card reader integrated
No
Built-in optical drive *
Yes
Optical drive
Blu-Ray/DVD
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Ports & interfaces
HDMI ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Digital audio optical out *
1
Multimedia
HD type
Full HD
High Dynamic Range (HDR) supported
Yes
Virtual Reality (VR) ready
Yes
Power
Power consumption (typical)
165 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
265 mm
Depth
288 mm
Height
39 mm
Weight
2.1 kg
Packaging content
Number of gamepads included *
1
Video game included *
Yes
Games included
Horizon Zero Dawn Complete Edition, Ratchet & Clank, Marvel's Spider-Man
Cables included
AC, HDMI, Micro-USB
Manual
Yes
Game controllers included
Gamepad
Headset included
Yes
Brand Image Product code Product Stock Price from
Sony PlayStation 5 Digital Edition 825 GB Wi-Fi Black, White Sony PlayStation 5 Digital Edition 825 GB Wi-Fi Black, White
(show image)
PS719396505 PlayStation 5 Digital Edition 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 5 825 GB Wi-Fi Black, White Sony PlayStation 5 825 GB Wi-Fi Black, White
(show image)
PS719396406 PlayStation 5 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Slim 500GB Wi-Fi Black Sony PlayStation 4 Slim 500GB Wi-Fi Black
(show image)
9388876 PlayStation 4 Slim 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony PS4 Pro 1TB Wi-Fi Black Sony PS4 Pro 1TB Wi-Fi Black
(show image)
9773313 PS4 Pro 1TB 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Pro 1 TB Wi-Fi Black Sony PlayStation 4 Pro 1 TB Wi-Fi Black
(show image)
9753216 PlayStation 4 Pro 0.00
(excl. VAT)
0 (incl. VAT)
Sony 9965367 game console 1 TB Wi-Fi Black Sony 9965367 game console 1 TB Wi-Fi Black
(show image)
9965367 9965367 0.00
(excl. VAT)
0 (incl. VAT)
Sony PS4 Pro 1TB Wi-Fi Black Sony PS4 Pro 1TB Wi-Fi Black
(show image)
9887157 PS4 Pro 1TB 0.00
(excl. VAT)
0 (incl. VAT)
Sony Playstation 4 Slim 500GB Wi-Fi Black Sony Playstation 4 Slim 500GB Wi-Fi Black
(show image)
9845454 Playstation 4 Slim 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 500 GB Wi-Fi Black Sony PlayStation 4 500 GB Wi-Fi Black
(show image)
9858430 PlayStation 4 0.00
(excl. VAT)
0 (incl. VAT)