Somfy logo

Somfy 2401489 keyless entry remote/key fob RF Wireless White

Data-sheet quality:
created/standardized by Icecat
Product views:
32955
Info modified on:
14 Mar 2024, 19:37:18
Bullet Points Somfy 2401489 keyless entry remote/key fob RF Wireless White:
  • - "Hands-free" function which allows automatic recognition of users and deactivates the alarm system when you return home
  • - Four-button remote control so you can control your Somfy Protect security system: 2 buttons to activate/deactivate the alarm, 1 button for partial activation (night mode), 1 button to send an emergency signal
  • - With the badge and the “Somfy Protect” smartphone app, you control your home's comings and goings to (“presence” function)
  • - Receive a notification when your children come home from school (“kids” function)
  • - Compatible with security systems: Somfy One, Somfy One+, Somfy Home Alarm and Myfox Home Alarm
  • - Not compatible with the Protexiom range, Home Keeper, Myfox Home Control, Evology and Domotag
  • - New version with screw reinforced battery cover to prevent unwanted opening of the cover
  • - Works with a CR2032 Lithium battery
Long product name Somfy 2401489 keyless entry remote/key fob RF Wireless White:

2401489 - Alarm activation and deactivation badge | Hands-free function | Compatible with ONE (+) & Home Alarm

Short summary description Somfy 2401489 keyless entry remote/key fob RF Wireless White:

Somfy 2401489, RF Wireless, White, 50 m, Somfy, One, Home Alarm, CE, RoHS

Long summary description Somfy 2401489 keyless entry remote/key fob RF Wireless White:

Somfy 2401489. Host interface: RF Wireless, Product colour: White, Maximum range: 50 m. Input type: Press buttons. Battery type: CR2033, Battery technology: Lithium, Battery weight: 0.003 g. Width: 34 mm, Depth: 34 mm, Height: 10 mm. Package width: 100 mm, Package depth: 120 mm, Package height: 25 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.