Sitecom logo

Sitecom MD-206 storage drive enclosure Black, Silver 3.5"

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32466
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
10 years
Long product name Sitecom MD-206 storage drive enclosure Black, Silver 3.5":

USB 2.0 Storage Case 3.5" SATA MD-206

Short summary description Sitecom MD-206 storage drive enclosure Black, Silver 3.5":

Sitecom MD-206, 3.5", SATA, 0.48 Gbit/s, Black, Silver

Long summary description Sitecom MD-206 storage drive enclosure Black, Silver 3.5":

Sitecom MD-206. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: SATA. Transfer rate: 0.48 Gbit/s. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.