Silwy M000-1000-1 cup holder White Metal

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5950
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points Silwy M000-1000-1 cup holder White Metal:
  • - Top storage system for magnetic drinking cups and magnetic crystal glasses
  • - Thanks to the special metal core, the magnetic glasses adhere with high force
  • - This results in completely new, space-saving storage solutions
  • - Whether upside down, diagonally, vertically or horizontally - eye-catching guarantee
  • - Permanent installation with 3M adhesive layer
Long product name Silwy M000-1000-1 cup holder White Metal:

Metal strip 50 cm White for magnetic glasses

Short summary description Silwy M000-1000-1 cup holder White Metal:

Silwy M000-1000-1, Wall-mounted, White, Metal, 1 pc(s), 500 mm

Long summary description Silwy M000-1000-1 cup holder White Metal:

Silwy M000-1000-1. Mounting type: Wall-mounted, Product colour: White, Material: Metal. Width: 500 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.