Siemens VK20B02, Dry, Dust bag, Black, Silver, 0.34 L, 3.6 V, 1.2 kg
Siemens VK20B02. Cleaning type: Dry. Dust container type: Dust bag, Product colour: Black, Silver, Dirt capacity dry: 0.34 L. Battery voltage: 3.6 V. Weight: 1.2 kg, Width: 450 mm, Depth: 130 mm. Vacuum brushes included: Cleaning brush