location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens LZ10AXK50 cooker hood part/accessory Cooker hood extension tube

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LZ10AXK50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LZ10AXK50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003774465
Category:
Accessories for the protective cover of a cooker such as hinges.
Cooker Hood Parts & Accessories Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jan 2021 09:52:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Siemens LZ10AXK50 cooker hood part/accessory Cooker hood extension tube:
This short summary of the Siemens LZ10AXK50 cooker hood part/accessory Cooker hood extension tube data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens LZ10AXK50, Cooker hood extension tube, Metallic, Siemens, 1000 mm, 8.65 kg, 1 pc(s)

Long summary description Siemens LZ10AXK50 cooker hood part/accessory Cooker hood extension tube:
This is an auto-generated long summary of Siemens LZ10AXK50 cooker hood part/accessory Cooker hood extension tube based on the first three specs of the first five spec groups.

Siemens LZ10AXK50. Type: Cooker hood extension tube, Product colour: Metallic. Brand compatibility: Siemens. Height: 1000 mm, Weight: 8.65 kg. Quantity per pack: 1 pc(s), Package width: 330 mm, Package depth: 1190 mm

Design
Type *
Cooker hood extension tube
Product colour
Metallic
Performance
Brand compatibility
Siemens
Weight & dimensions
Height
1000 mm
Weight & dimensions
Weight
8.65 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
330 mm
Package depth
1190 mm
Package height
270 mm
Package weight
9.7 kg
Country Distributor
Deutschland 2 distributor(s)