Siemens logo

Siemens HB634GBS1 oven 71 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149186
Info modified on:
29 Nov 2024, 15:42:51
Short summary description Siemens HB634GBS1 oven 71 L Black, Stainless steel:

Siemens HB634GBS1, Electric, 71 L, 71 L, 40 - 300 °C, Black, Stainless steel, Rotary, Touch

Long summary description Siemens HB634GBS1 oven 71 L Black, Stainless steel:

Siemens HB634GBS1. Oven type: Electric, Total oven(s) interior capacity: 71 L, Oven net capacity: 71 L. Product colour: Black, Stainless steel, Control type: Rotary, Touch, Control position: Front. Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.69 kWh, Energy efficiency scale: A+++ to D. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Width: 595 mm. Energy efficiency class (old): A+

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.