Shuttle logo

Shuttle WLN-M1 Internal WLAN / Bluetooth 2400 Mbit/s

Data-sheet quality:
created/standardized by Icecat
Product views:
70748
Info modified on:
22 Mar 2024, 12:40:14
Long product name Shuttle WLN-M1 Internal WLAN / Bluetooth 2400 Mbit/s:

Universal WLAN-ax/Bluetooth Combo Kit with M.2 card

Shuttle WLN-M1 Internal WLAN / Bluetooth 2400 Mbit/s:

The Shuttle Accessory WLN-M1 is a wireless LAN kit consisting of an Intel AX200 M.2-2230 card, two antennas and appropriate cables. The WLN-M1 is intended for certain Shuttle XPC barebones to equip them with the wireless LAN standard according to IEEE 802.11n/ac/ax at 2.4 / 5 GHz. At the same time, his combo device also supports Bluetooth 5.2.

Short summary description Shuttle WLN-M1 Internal WLAN / Bluetooth 2400 Mbit/s:

Shuttle WLN-M1, Internal, Wireless, PCI Express, WLAN / Bluetooth, Wi-Fi 6 (802.11ax), 2400 Mbit/s

Long summary description Shuttle WLN-M1 Internal WLAN / Bluetooth 2400 Mbit/s:

Shuttle WLN-M1. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Host interface: WLAN / Bluetooth. Maximum data transfer rate: 2400 Mbit/s, Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.