Shuttle logo

Shuttle POS01 interface cards/adapter Internal Parallel, Serial

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177488
Info modified on:
23 May 2023, 13:38:03
Long product name Shuttle POS01 interface cards/adapter Internal Parallel, Serial:

COM / LPT / RJ11 port expansion for X50V4

Shuttle POS01 interface cards/adapter Internal Parallel, Serial:

The Shuttle accessory POS01 is compatible with the Shuttle All-in-One-PC X50V4. It will add four serial (COM), one parallel (LPT) port and one RJ11 port for a cash drawer to the back panel of the PC.

Short summary description Shuttle POS01 interface cards/adapter Internal Parallel, Serial:

Shuttle POS01, Parallel, Serial, Black, Blue, China, X50V4, X50V5(U3), X50V6(U3), X50V7(U3), X50V8(U3), P90U(x), P92U(x)

Long summary description Shuttle POS01 interface cards/adapter Internal Parallel, Serial:

Shuttle POS01. Output interface: Parallel, Serial. Product colour: Black, Blue, Country of origin: China. Compatibility: X50V4, X50V5(U3), X50V6(U3), X50V7(U3), X50V8(U3), P90U(x), P92U(x)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.