location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle DH670 1.3L sized PC Black Intel H670 LGA 1700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim PC DH670 , S1700, 2x HDMI, 2x DP , 2x LAN, 2x COM, 8x USB, 1x 2.5", 2x M.2, 24/7 permanent operation, incl. VESA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PIB-DH670001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993004983 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:43:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Shuttle PIB-DH670001 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle DH670 1.3L sized PC Black Intel H670 LGA 1700
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slim-PC (1.3 litre)
  • - Socket 1700 supports Intel 12 Generation CPUs
  • - Quad 4K Display support (2x HDMI & 2x DisplayPort)
  • - 2x LAN, 2x COM , 24/7 permanent operation
Long product name Shuttle DH670 1.3L sized PC Black Intel H670 LGA 1700 :
The short editorial description of Shuttle DH670 1.3L sized PC Black Intel H670 LGA 1700

Socket LGA 1200, Intel H670, 2 x DDR4 SO-DIMM max.64GB, 2 x Gigabit LAN, 120W
More>>>
Shuttle DH670 1.3L sized PC Black Intel H670 LGA 1700:
The official marketing text of Shuttle DH670 1.3L sized PC Black Intel H670 LGA 1700 as supplied by the manufacturer

Shuttle XPC Slim series DH670 supports Intel® 12th-Gen Alder Lake hybrid architecture which combines high-performance cores along with high-efficiency cores and moreover supports a 65W base power processor with maximum up to 16 cores and 24 threads. With the brand-new Intel® UHD graphic processor integrated, the model can deliver incredible clarity for 4K/60P UHD resolution so as to bring more achievement on AI and computer vision applications. As for its display productivity and flexibility, DH670 supports quad displays via two HDMI 2.0b and two DisplayPort. Despite its 1.3L slim chassis design, DH670 offers multiple interfaces to deliver expandability and connectivity where it matters, including a dual Intel® Gigabit Lan, two RS232, an SD card reader, two M.2 expansion slot, four USB 3.2 Gen2, and four USB 3.2 Gen1 (includes one Type-C). In sum, this stable and efficient DH670 is suitable for wide range of application, such as digital signage and kiosk.

Short summary description Shuttle DH670 1.3L sized PC Black Intel H670 LGA 1700:
This short summary of the Shuttle DH670 1.3L sized PC Black Intel H670 LGA 1700 data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle DH670, 1.3L sized PC, Mini PC barebone, Intel H670, LGA 1700, DDR4-SDRAM, M.2, Serial ATA III

Long summary description Shuttle DH670 1.3L sized PC Black Intel H670 LGA 1700:
This is an auto-generated long summary of Shuttle DH670 1.3L sized PC Black Intel H670 LGA 1700 based on the first three specs of the first five spec groups.

Shuttle DH670. Form factor: 1.3L sized PC, Product type: Mini PC barebone. Chipset: Intel H670, Processor socket: LGA 1700, BIOS type: UEFI AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Memory, maximum: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 120 W

Processor
Built-in processor *
No
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Memory, maximum
64 GB
Supported memory clock speeds
2133, 2400, 2666, 2933, 3200 MHz
Supported memory types
DDR4-SDRAM
Memory channels
Dual-channel
Memory voltage
1.2 V
Non-ECC
Yes
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5, M.2
Storage drive interface
M.2, Serial ATA III
Number of storage drives supported
2
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
Audio
Built-in speaker(s) *
No
Network
Ethernet LAN connection *
Yes
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
4
HDMI ports quantity *
2
HDMI version
2.0b
DisplayPorts quantity
2
DisplayPort version
1.4
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
2
Serial ports quantity
2
DC-in jack
Yes
Design
Form factor *
1.3L sized PC
Product colour *
Black
Cooling type *
Active
LED indicators
HDD, Power
Housing material
Metal
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
VESA mounting interfaces
75 x 75,100 x 100 mm
Product type *
Mini PC barebone
Performance
Chipset
Intel H670
Processor socket
LGA 1700
Number of processors supported
1
Compatible processor series
Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium® Gold
BIOS type
UEFI AMI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Audio output channels
2.0 channels
Technical details
Compliance certificates
RoHS
Software
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Operating system installed
No
Sustainability
Sustainability certificates
ENERGY STAR, ErP
Power
Power supply type *
External AC adapter
Power supply
120 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
AC adapter output voltage
19 V
AC adapter output current
6.32 A
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
190 mm
Depth
165 mm
Height
43 mm
Weight
1.3 kg
Package weight
2.1 kg
Packaging content
Power cord included
Yes
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)