location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEB P4624800 stovetop pressure cooker 7.5 L Purple, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEB Check ‘SEB’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P4624800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P4624800
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3045380010727
Category:
Airtight pot in which food can be cooked quickly under steam pressure.
Stovetop Pressure Cookers Check ‘SEB’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEB: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2018 16:49:59
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description SEB P4624800 stovetop pressure cooker 7.5 L Purple, Stainless steel:
This short summary of the SEB P4624800 stovetop pressure cooker 7.5 L Purple, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

SEB P4624800, 7.5 L, Ceramic, Gas, Halogen, Induction, Sealed plate, Purple, Stainless steel, Foldable, 390 mm, 295 mm

Long summary description SEB P4624800 stovetop pressure cooker 7.5 L Purple, Stainless steel:
This is an auto-generated long summary of SEB P4624800 stovetop pressure cooker 7.5 L Purple, Stainless steel based on the first three specs of the first five spec groups.

SEB P4624800. Total capacity: 7.5 L, Suitable for hob types: Ceramic, Gas, Halogen, Induction, Sealed plate, Product colour: Purple, Stainless steel. Width: 390 mm, Depth: 295 mm, Height: 235 mm. Quantity per pack: 1 pc(s)