Seagate logo

Seagate Desktop HDD Spinpoint 500GB internal hard drive 7200 RPM 16 MB 3.5" Serial ATA III

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91495
Info modified on:
04 Apr 2025, 11:56:56
Short summary description Seagate Desktop HDD Spinpoint 500GB internal hard drive 7200 RPM 16 MB 3.5" Serial ATA III:

Seagate Desktop HDD Spinpoint 500GB, 500 GB, 7200 RPM, 16 MB, 3.5", Serial ATA III

Long summary description Seagate Desktop HDD Spinpoint 500GB internal hard drive 7200 RPM 16 MB 3.5" Serial ATA III:

Seagate Desktop HDD Spinpoint 500GB. Hard drive capacity: 500 GB, Hard drive rotational speed: 7200 RPM, Storage drive buffer size: 16 MB, Hard drive size: 3.5", Host interface: Serial ATA III

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.