location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 400GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400GB 3.5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3400620AS-RFB
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 400GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 400 GB 3.5" 7200 RPM Serial ATA II
  • - HDD
  • - 635 g
Long product name Seagate Desktop HDD 400GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II :
The short editorial description of Seagate Desktop HDD 400GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II

Barracuda 400GB 3.5" SATA II
More>>>
Seagate Desktop HDD 400GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:
The official marketing text of Seagate Desktop HDD 400GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II as supplied by the manufacturer

The Barracuda 7200.10 is the largest, most reliable disc drive around. New perpendicular recording technology supports vertically stored data bits, enabling increased areal density and dependability for workstations and performance PCs. Additionally, the Barracuda 7200.10 is available in SATA 3Gb/s, SATA 1.5Gb/s and ATA/100 interfaces.

Perpendicular Recording
Perpendicular Recording increases data density while decreasing moving parts for a more dependable drive.

Serial ATA 3Gb/s (300MB/s)
This product is configurable from SATA 1.5Gb/s to SATA 3Gb/s for easy interoperability.

Adaptive Fly Height
Adaptive Fly Height offers consistent read/write performance from the beginning to end of your computing workloads.

Clean Sweep
Clean Sweep automatically calibrates your drive each time you power up.

Directed Offline Scan
Directed Offline Scan runs diagnostics when storage access is not required.

Seagate SoftSonic
Seagate SoftSonic motor enables whisper-quiet operation.

Enhanced G-Force
Enhanced G-Force Protection defends against handling damage.

Short summary description Seagate Desktop HDD 400GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:
This short summary of the Seagate Desktop HDD 400GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 400GB 3.5, 400 GB, 7200 RPM, 16 MB, 3.5", Serial ATA II

Long summary description Seagate Desktop HDD 400GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:
This is an auto-generated long summary of Seagate Desktop HDD 400GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Seagate Desktop HDD 400GB 3.5. Hard drive capacity: 400 GB, Hard drive rotational speed: 7200 RPM, Storage drive buffer size: 16 MB, Hard drive size: 3.5", Host interface: Serial ATA II

Source Testseek summary Average rating
Reviews
Updated:
2018-04-13 14:39:32
Uk has collected 55 expert reviews for Seagate Desktop HDD 400GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
uk.hardware.info
Updated:
2018-04-13 14:39:32
For storage of lots of data, a hard drive is the best option for the time being, especially now that SSD prices are rising rather than falling. Luckily there is still enough innovation in the hard disk field. Time for a new comparative test with no less t...
Bottom line Despite the fact that there are only three hard disk drive manufacturers left, you have a lot to choose from when you're looking for a new drive. It is not just about prices either. Though SSDs have outperformed hard drives for a long time now, there are...
0%
pcauthority.com.au
Updated:
2018-04-13 14:39:32
750GB of storage. Backups may be problem.
83%
overclockersclub.com
Updated:
2018-04-13 14:39:32
Are you looking for better performance from your computer? Does it already have all the latest in cutting edge equipment? If so, you may think that getting more performance would be not possible. You must now be thinking how it could be possible...
Good Size, Cache, Speed...
Bad Format time...
Bottom line After seeing these stunning results, it makes me wonder why I have never used a RAID 0 setup before! The sheer performance gains of this setup are absolutely stunning. The most obvious drawback to this type of setup would have to be failure. Since...
0%
tweaktown.com
Updated:
2018-04-13 14:39:32
The evolution of the desktop PC in the 21st century really has taken us for a very quick ride in the direction of Dual Channel memory, multiple core processors as well as multiple graphics cards for better gaming performance.Although, there is one area...
Bottom line Hard Disk Drives have for the most part been what are holding systems back, and while that is still true, companies like Seagate have been working real hard on performance related problems lately.Traditionally size has been important to the end users...
90%
overclockersclub.com
Updated:
2018-04-13 14:39:32
Well it’s that time again. You have finally filled up all of your available space and instead of backing it up to a cd/dvd, you would rather buy a new harddrive. Now comes the decision as to just what hard drive to buy. Currently, the 4 most popular...
Good Speed, Cost, Warranty...
Bad None...
Bottom line As we can see from the tests above, the Seagate wins in most of the tests. For the experienced or even novice computer techies, the Seagate would be a better choice. With a 5 year warranty, compared to the Western Digital’s 3 years, the Seagate come...
0%
techradar.com
Updated:
2018-04-13 14:39:32
Seagates latest addition to its Barracuda range isnt just another update using existing technology; its a new desktop capacity record. At 750GB it offers amazing potential for everything from media centres to desktops. Once formatted, youre looking...
Good Great performance...
Bad Very loud, Not the cheapest...
Bottom line Seagates latest addition to its Barracuda range isnt just another update using existing technology; its a new desktop capacity record. At 750GB it offers amazing potential for everything from media centres to desktops. Once formatted, youre looking...
90%
tomshardware.co.uk
Updated:
2018-04-13 14:39:32
The concept of perpendicular recording (PR) has been getting a lot of press lately, and has finally been engineered into something we can actually get our hands on. For the longest time, hard drive capacities seemed locked at 250 GB, a temporary wall...
0%
alphr.com
Updated:
2018-04-13 14:39:32
Whether your PC is used primarily for digital imaging, gaming or media-centre duties, you need all the hard disk space you can get these days. And, at 750GB, the Barracuda 7200.10 is currently the largest single disk you can buy. The space is achiev...
83%
goodgearguide.com.au
Updated:
2018-04-13 14:39:32
Seagates Barracuda 7200.10 750GB drive, the largest hard drive to date, sets new standards for capacity, price, and performance. Its speed was especially notable on the PC World Test Centers write tests, where it came within a hairs breadth of match...
Good Extremely fast transfer rates, largest storage size on the market...
Bad A little expensive compared to other per-gigabyte prices. The Final Word If you want high-capacity storage that wont break the bank and perform impeccibly, this drive is your best bet.
Bottom line If you want high-capacity storage that wont break the bank and perform impeccibly, this drive is your best bet.
90%
overclockersclub.com
Updated:
2018-04-13 14:39:32
Can you smell what Seagate is cooking?! That’s right Western Digital, Hitachi, Samsung, and Fujitsu. Seagate has released their SATA 750 GB Sea monster, the Barracuda. This is also the first perpendicular recording hard drive on the market and it is...
Good 750 GB of Storage, SATA 150 and 300, Perpendicular Recording (less moving parts), @ 7200 rpm it will out run a 10,000 Raptor, No need to RAID, 5 year warranty...
Bad None at all...
Bottom line Performance, Quality, Reliability and Storage is what you will get from the Seagate 750 GB Barracuda SATA 3.0 GB/s 7200.10. This hard drive can hold multiple family videos, MP3s and games; it’s the perfect addition to anyone’s system. Compatib...
0%
expertreviews.co.uk
Updated:
2018-04-13 14:39:32
Verdict: This Seagate Barracuda is the biggest hard disk ever, but it isnt the most cost-effective. The Barracuda is reasonably fast, but its far cheaper to buy several smaller disks. If you store lots of music, photo and video files on your compu...
67%
techtree.com
Updated:
2018-04-13 14:39:32
By now, weve all adjusted well to the fact that Perpendicular Magnetic Recording (PMR) HDDs (Hard Disk Drives) are getting faster and bigger with every passing day. Fortunately, now, this shift in HDD technology isnt isolated to only for those with d...
Good Good performance, Silent operation, Decent price.
Bad No NCQ.
80%
Brand Image Product code Product Stock Price from
Seagate Desktop HDD Barracuda 7200.10 320GB Ultra ATA/100 7200RPM 8MB internal hard drive 3.5" Ultra-ATA/100 Seagate Desktop HDD Barracuda 7200.10 320GB Ultra ATA/100 7200RPM 8MB internal hard drive 3.5" Ultra-ATA/100
(show image)
ST3320820A Barracuda 7200.10 320GB Ultra ATA/100 7200RPM 8MB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.10 400GB Serial ATA II 7200RPM 16MB 20pk bulk internal hard drive 3.5" Seagate Desktop HDD Barracuda 7200.10 400GB Serial ATA II 7200RPM 16MB 20pk bulk internal hard drive 3.5"
(show image)
ST3400620AS?20PK Barracuda 7200.10 400GB Serial ATA II 7200RPM 16MB 20pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)