Samsung 4 NT450R5E, Intel® Pentium®, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Samsung 4 NT450R5E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: 2117U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: White. Weight: 1.99 kg