Samsung logo

Samsung NP900X5N Intel® Core™ i7 i7-7500U Laptop 38.1 cm (15") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Titanium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80862
Info modified on:
22 Jan 2025, 06:04:24
Short summary description Samsung NP900X5N Intel® Core™ i7 i7-7500U Laptop 38.1 cm (15") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Titanium:

Samsung NP900X5N, Intel® Core™ i7, 2.7 GHz, 38.1 cm (15"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Samsung NP900X5N Intel® Core™ i7 i7-7500U Laptop 38.1 cm (15") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Titanium:

Samsung NP900X5N. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 38.1 cm (15"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.