location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LS27CG552EU computer monitor 68.6 cm (27") 2560 x 1440 pixels Dual WQHD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS27CG552EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27CG552EUXXU show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:40:48
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS27CG552EUXXU user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LS27CG552EU computer monitor 68.6 cm (27") 2560 x 1440 pixels Dual WQHD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Boost your reality with QHD resolution
  • - 1000R curvature will overwhelm your senses
  • - React in real time with 165Hz refresh rate & 1ms response time(MPRT)
Long product name Samsung LS27CG552EU computer monitor 68.6 cm (27") 2560 x 1440 pixels Dual WQHD LED Black :
The short editorial description of Samsung LS27CG552EU computer monitor 68.6 cm (27") 2560 x 1440 pixels Dual WQHD LED Black

Monitor Gaming Odyssey G5 - G55C da 27'' QHD Curvo, 16:9, 2560 x 1440, 16.7M, 100~240V, 26W, 616.6 x 477.4 x 272.6 mm, 4.10 kg
More>>>
Short summary description Samsung LS27CG552EU computer monitor 68.6 cm (27") 2560 x 1440 pixels Dual WQHD LED Black:
This short summary of the Samsung LS27CG552EU computer monitor 68.6 cm (27") 2560 x 1440 pixels Dual WQHD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LS27CG552EU, 68.6 cm (27"), 2560 x 1440 pixels, Dual WQHD, LED, 1 ms, Black

Long summary description Samsung LS27CG552EU computer monitor 68.6 cm (27") 2560 x 1440 pixels Dual WQHD LED Black:
This is an auto-generated long summary of Samsung LS27CG552EU computer monitor 68.6 cm (27") 2560 x 1440 pixels Dual WQHD LED Black based on the first three specs of the first five spec groups.

Samsung LS27CG552EU. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Dual WQHD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Dual WQHD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Backlight type
LED
Display brightness (typical)
300 cd/m²
Response time
1 ms
Screen shape *
Curved
Screen curvature rating
1000R
Contrast ratio (typical) *
2500:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display colors *
16.7 million colours
Display diagonal (metric)
68 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Flicker-free technology
Yes
Game mode
No
TV Plus
No
SmartThings app support
No
Works with Samsung Bixby
No
Wireless Dex support
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Built-in microphone
No
Design
Market positioning *
Gaming
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Built-in KVM switch
No
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN connection
No
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
75 x 75 mm
Wall mountable
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 18°
Picture-in-Picture
No
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
41 kWh
Power consumption (typical) *
26 W
Power consumption (standby) *
0.5 W
Power consumption (max)
40 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1777999
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
DisplayPort, HDMI
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
616.6 mm
Depth (with stand)
272.6 mm
Height (with stand)
477.4 mm
Weight (with stand)
4.1 kg
Width (without stand)
614.6 mm
Depth (without stand)
120 mm
Height (without stand)
382.8 mm
Weight (without stand)
3.7 kg
Packaging data
Package width
679 mm
Package depth
438 mm
Package height
188 mm
Package weight
6 kg
Package type
Box
Technical details
Warranty period
2 year(s)
Other features
Digital signal format system
Not supported
Volume control
No
Brand Image Product code Product Stock Price from
Samsung G85NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White Samsung G85NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS32BG850NPXEN G85NB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G70B computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung G70B computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS28BG700EPXEN G70B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)