location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S5600 7.11 cm (2.8") 95 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S5600IVAXEC
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S5600 7.11 cm (2.8") 95 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single SIM 3G Pink
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - Wi-Fi 2.1+EDR
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 880 mAh
More>>>
Short summary description Samsung S5600 7.11 cm (2.8") 95 g Pink:
This short summary of the Samsung S5600 7.11 cm (2.8") 95 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S5600, Bar, Single SIM, 7.11 cm (2.8"), 3.2 MP, 880 mAh, Pink

Long summary description Samsung S5600 7.11 cm (2.8") 95 g Pink:
This is an auto-generated long summary of Samsung S5600 7.11 cm (2.8") 95 g Pink based on the first three specs of the first five spec groups.

Samsung S5600. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 880 mAh, Standby time (2G): 350 h. Weight: 95 g. Product colour: Pink

Design
Product colour *
Pink
Display
Display diagonal *
7.11 cm (2.8")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display colors
16.78 million colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
70 MB
Camera
Rear camera resolution (numeric)
3.2 MP
Rear camera resolution
2048 x 1536 pixels
Rear camera *
Yes
Digital zoom
4x
Front camera *
Yes
Face detection
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
Data network *
3G, Edge, GPRS, wcdma
Wi-Fi *
Yes
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Ports & interfaces
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Audio formats supported
MP3
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
880 mAh
Talk time (2G) *
3.5 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
95 g
Width
55 mm
Depth
12.9 mm
Height
103 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
2000 entries
Form factor *
Bar
Slideshow
Yes
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM/EDGE
Operating frequency
800/900/1800/1900 MHz
Video capability
Yes
Headphone outputs
1
USB 2.0 ports quantity
1
Playback formats
MP3
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 22:51:31
Uk has collected 22 expert reviews for Samsung S5600 7.11 cm (2.8") 95 g Pink and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-17 22:51:31
Not everyone can afford a handset as expensive as the iPhone , HTC Hero or Palm Pre . Manufacturers like LG and Samsung are well aware of this and have created a range of much cheaper touchscreen mobiles, like the S5600, to fill this gap. The S5600 can be...
Bottom line The S5600 doesn't exactly break any new ground, but it does cover most of the bases nicely and at a reasonable price. As a result we think those looking for a simple, low cost, touchscreen phone should definitely check it out...
80%
tracyandmatt.co.uk
Updated:
2011-08-17 22:51:31
The Samsung S5600 is yet another touch screen device from Samsung continuing the theme of simplicity and practicality gloriously blended with great stylish design.At first glance you may struggle to differentiate between the S5600 and the host of other...
Bottom line In conclusion the Samsung S5600 is a small, light and compact touch screen. Simple to use and a lower price tag, perfect? No far from it but that does not take away from the fact that the S5600 from Samsung is a great little phone perfect for the aver...
0%
pcworld.co.nz
Updated:
2011-11-05 20:20:53
Samsung seems to be making something of a specialty out of iPhone-lite type smartphones and the S5600V is the latest in this line – it even looks like an iPhone knock-off. With a 71mm capacitive touchscreen and 3G connectivity for $399 you can’t reall...
75%
techtree.com
Updated:
2016-12-29 03:34:37
Almost a month back Samsung announced three touchscreen phones for the Indian market- Star S5233, Star S5600 and the Samsung Beat DJ. Today we review one of them, the Star S5600. Going by the success of the LG Cookie I must say that the Star Phones do...
Good 2.8-inch screen, touch precision, smooth interface, widgets, FM radio, pricing...
Bad Poor camera, low resolution screen, no multi-tasking, main button gets jammed almost every time, no memory card bundled...
Bottom line Almost a month back Samsung announced three touchscreen phones for the Indian market- Star S5233, Star S5600 and the Samsung Beat DJ. Today we review one of them, the Star S5600. Going by the success of the LG Cookie I must say that the Star Phones do...
60%