location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-610ND Colour 2400 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-610ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-610ND/XSA
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:46:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-610ND Colour 2400 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 600 DPI
  • - 20 ppm
  • - Maximum duty cycle: 65000 pages per month
  • - 360 MHz
Long product name Samsung CLP-610ND Colour 2400 x 600 DPI :
The short editorial description of Samsung CLP-610ND Colour 2400 x 600 DPI

CLP-610ND - White - Colour
More>>>
Samsung CLP-610ND Colour 2400 x 600 DPI:
The official marketing text of Samsung CLP-610ND Colour 2400 x 600 DPI as supplied by the manufacturer

The SAMSUNG CLP-610ND colour laser printer delivers full colour at speeds up to 20ppm. Boasting a durable monthly duty cycle of 65,000 pages, built-in automatic duplexing and image detail up to 2400 x 600dpi effective output the 610ND delivers. Backed by a 360MHz processor and 128MB RAM, not even your biggest jobs can slow it down. Innovation without compromise; the CLP-610ND.

fast print speed
Faster print speeds mean increased productivity. The CLP-610ND delivers single sheets in less than 20 seconds and 100 pages in less than 5 minutes, whether simple text or full colour.

duplex printing
Enhance your efficiency with the built-in, one-touch automatic duplex feature. Printing double-sided documents saves money and time.

expandable memory
With a 360MHz processor and 128MB memory expandable to 384MB, the CLP-610ND starts fast and stays fast, even when handling complex large documents.

extended duty cycle
Boasting an average monthly duty cycle of 65,000 pages, the CLP-610ND is designed to meet the demands of the busiest workgroups.

less consumables
Less hassle and less mess with only four consumables.

Short summary description Samsung CLP-610ND Colour 2400 x 600 DPI:
This short summary of the Samsung CLP-610ND Colour 2400 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-610ND, Laser, Colour, 2400 x 600 DPI, 20 ppm, Network ready

Long summary description Samsung CLP-610ND Colour 2400 x 600 DPI:
This is an auto-generated long summary of Samsung CLP-610ND Colour 2400 x 600 DPI based on the first three specs of the first five spec groups.

Samsung CLP-610ND. Print technology: Laser, Colour. Maximum duty cycle: 65000 pages per month. Maximum resolution: 2400 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
20 s
Time to first page (colour, normal)
20 s
Features
Maximum duty cycle *
65000 pages per month
Input & output capacity
Maximum input capacity (sheets)
250 sheets
Input & output capacity
Maximum output capacity (sheets)
200 sheets
Paper handling
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper
Network
Network ready
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Processor frequency
360 MHz
Weight & dimensions
Weight
25.6 kg
Dimensions (WxDxH)
432 x 432 x 426 mm
Other features
Macintosh connectivity
Yes
Compatible operating systems
Windows 2000/XP/2003/Vista Linux OS including Red Hat 8.0 ~ 9.0, Mandrake 9.2 ~ 10.1, SuSE 8.2 ~ 9.2 and Fedora Core 1 ~ 4 Mac OS X 10.3 ~ 10.4