Samsung logo

Samsung AR09HSFSBWKN Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160175
Info modified on:
20 Jan 2025, 01:45:30
Short summary description Samsung AR09HSFSBWKN Split system White:

Samsung AR09HSFSBWKN, Split system, White, Cooling, Heating, Ventilating, 2500 W, 1300 W, 3300 W

Long summary description Samsung AR09HSFSBWKN Split system White:

Samsung AR09HSFSBWKN. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating, Ventilating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 156 kWh, Annual energy consumption (heating) (Average heating season): 840 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 36 dB, Cooling airflow (indoor unit): 660 m³/h. Outdoor unit noise level: 44 dB, Outdoor unit width: 72 cm, Outdoor unit depth: 26.5 cm. Energy efficiency class (cooling) (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.