location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta Air Force Light RH6545 stick vacuum/electric broom Battery Dry Bagless 0.65 L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta Check ‘Rowenta’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Air Force
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Light
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RH6545
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RH6545 show
Show alternative article codes used in the online market place
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Rowenta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:05:23
The date of the most recent change of this product data-sheet in Icecat.
Rowenta RH6545 user manual (9.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Rowenta Air Force Light RH6545 stick vacuum/electric broom Battery Dry Bagless 0.65 L Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dry Bagless 0.65 L Black
  • - Cyclonic 80 dB
  • - Battery Lithium-Ion (Li-Ion) 14.4 V
More>>>
Short summary description Rowenta Air Force Light RH6545 stick vacuum/electric broom Battery Dry Bagless 0.65 L Black:
This short summary of the Rowenta Air Force Light RH6545 stick vacuum/electric broom Battery Dry Bagless 0.65 L Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rowenta Air Force Light RH6545, Stick vacuum, Bagless, Black, 0.65 L, Dry, Cyclonic

Long summary description Rowenta Air Force Light RH6545 stick vacuum/electric broom Battery Dry Bagless 0.65 L Black:
This is an auto-generated long summary of Rowenta Air Force Light RH6545 stick vacuum/electric broom Battery Dry Bagless 0.65 L Black based on the first three specs of the first five spec groups.

Rowenta Air Force Light RH6545. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black. Cleaning type: Dry, Dirt separating method: Cyclonic, Noise level: 80 dB. LED indicators: Activity. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 14.4 V. Package width: 140 mm, Package depth: 290 mm, Package height: 720 mm

Design
Product type *
Stick vacuum
Dust container type *
Bagless
Dust capacity *
0.65 L
Product colour *
Black
Telescopic tube
No
Performance
Cleaning type *
Dry
Dirt separating method *
Cyclonic
Number of speeds
2
Noise level
80 dB
Illumination LED
Yes
Ergonomics
Washable filter
Yes
Parking position
Yes
LED indicators
Activity
Power
Power source *
Battery
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
14.4 V
Runtime
30 min
Charging time
5 h
Charging indicator
Yes
Packaging data
Package width
140 mm
Package depth
290 mm
Package height
720 mm
Package weight
4.12 kg
Weight & dimensions
Width
260 mm
Depth
220 mm
Height
1092 mm
Weight
2.73 kg
Weight (without accessories)
2.32 kg
Packaging content
Vacuum brushes included
Dusting brush