Rexel logo

Rexel 222414 sheet protector 420 x 594 mm (A2) Polypropylene (PP) 10 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28042
Info modified on:
21 Oct 2022, 10:14:32
Long product name Rexel 222414 sheet protector 420 x 594 mm (A2) Polypropylene (PP) 10 pc(s):

Pocket Oblong A2 Premium Quality (10)

Short summary description Rexel 222414 sheet protector 420 x 594 mm (A2) Polypropylene (PP) 10 pc(s):

Rexel 222414, 420 x 594 mm (A2), Transparent, Polypropylene (PP), 323 mm, 425 mm, 21 mm

Long summary description Rexel 222414 sheet protector 420 x 594 mm (A2) Polypropylene (PP) 10 pc(s):

Rexel 222414. Format: 420 x 594 mm (A2), Product colour: Transparent, Material: Polypropylene (PP). Package width: 323 mm, Package depth: 425 mm, Package height: 21 mm. Quantity per pack: 10 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.