location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX APPC-7DSQ Rockchip RK3188 17.8 cm (7") 1024 x 600 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 8 GB Flash Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APPC-7DSQ 7" Android Tablet PC 7" Quad Core 1024 x 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88072004.704
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ProDVX’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX APPC-7DSQ Rockchip RK3188 17.8 cm (7") 1024 x 600 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 8 GB Flash Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black
  • - Rockchip RK3188 1.6 GHz
  • - 17.8 cm (7") HD 1024 x 600
  • - 2 GB DDR3-SDRAM 1 x 2 GB
  • - 8 GB Flash Card reader integrated
  • - ARM Mali-400
  • - Ethernet LAN connection
Long product name ProDVX APPC-7DSQ Rockchip RK3188 17.8 cm (7") 1024 x 600 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 8 GB Flash Black :
The short editorial description of ProDVX APPC-7DSQ Rockchip RK3188 17.8 cm (7") 1024 x 600 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 8 GB Flash Black

7" LCD, 1024 x 600, 240 cd/m2, 600:1, Cortex A9, 1.6 GHz, 2GB DDR3, 8GB eMMC Flash, LAN, USB, Micro USB, HDMI, Android 4.4
More>>>
ProDVX APPC-7DSQ Rockchip RK3188 17.8 cm (7") 1024 x 600 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 8 GB Flash Black:
The official marketing text of ProDVX APPC-7DSQ Rockchip RK3188 17.8 cm (7") 1024 x 600 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 8 GB Flash Black as supplied by the manufacturer

Commercial Grade Android Panel PC (Tablet) with Unique features ranging from 7 inch up to 32 inch. The ultimate solution for your Interactive Digital Signage, Home Automation, Room Booking and many more applications. In Metal, Plastic and Open Frame enclosure. Various options including Power over Ethernet.

Short summary description ProDVX APPC-7DSQ Rockchip RK3188 17.8 cm (7") 1024 x 600 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 8 GB Flash Black:
This short summary of the ProDVX APPC-7DSQ Rockchip RK3188 17.8 cm (7") 1024 x 600 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 8 GB Flash Black data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX APPC-7DSQ, 17.8 cm (7"), HD, Rockchip, 2 GB, 8 GB, Black

Long summary description ProDVX APPC-7DSQ Rockchip RK3188 17.8 cm (7") 1024 x 600 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 8 GB Flash Black:
This is an auto-generated long summary of ProDVX APPC-7DSQ Rockchip RK3188 17.8 cm (7") 1024 x 600 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 8 GB Flash Black based on the first three specs of the first five spec groups.

ProDVX APPC-7DSQ. Product type: All-in-One PC. Display diagonal: 17.8 cm (7"), HD type: HD, Display resolution: 1024 x 600 pixels, Touchscreen, Screen shape: Flat. Processor family: Rockchip, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics card model: ARM Mali-400. Product colour: Black

Display
Display diagonal *
17.8 cm (7")
Display resolution *
1024 x 600 pixels
Touchscreen *
Yes
HD type *
HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
5:3
Display brightness
240 cd/m²
Contrast ratio (typical)
600:1
Viewing angle, horizontal
140°
Viewing angle, vertical
130°
Screen shape
Flat
Processor
Processor manufacturer *
Rockchip
Processor family *
Rockchip
Processor *
RK3188
Processor number of cores
4
Processor frequency *
1.6 GHz
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
8 GB
Storage media *
Flash
Optical drive *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Graphics
On-board graphics card family
ARM Mali
On-board graphics card model *
ARM Mali-400
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Audio output
1
Design
Product colour *
Black
Wall mountable
Yes
Housing material
Plastic
Performance
Product type *
All-in-One PC
Power
AC adapter output voltage
12 V
Weight & dimensions
Width (with stand)
188 mm
Depth (with stand)
120 mm
Height (with stand)
22 mm
Weight (with stand)
440 g
Packaging content
Mouse included
No
Keyboard included
No
Country Distributor
Nederland 1 distributor(s)