location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Prestigio MultiPad Muze 5001 3G Mediatek 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Prestigio Check ‘Prestigio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Muze 5001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMT5001_3G_C_BL
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Prestigio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Prestigio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:14:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Prestigio MultiPad Muze 5001 3G Mediatek 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Blue
  • - 25.6 cm (10.1") 1280 x 800 pixels IPS
  • - Mediatek MT8382 1.3 GHz
  • - 8 GB Flash Card reader integrated
  • - Single camera 2 MP 0.3 MP
  • - 3G Wi-Fi 4 (802.11n) 4.0
  • - Lithium Polymer (LiPo) 7000 mAh
  • - Android
Long product name Prestigio MultiPad Muze 5001 3G Mediatek 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Blue :
The short editorial description of Prestigio MultiPad Muze 5001 3G Mediatek 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Blue

1.3GHz Quad Core ARM Cortex A7 MT8382, 10.1" IPS LCD 1280x800, 1GB RAM, 8GB Flash, Dual Core Mali 400 MP2 500MHz, 2Mpx/0.3Mpx Cam, WLAN 802.11b/g/n, Bluetooth 4.0, HSPA+, Android 4.4
More>>>
Short summary description Prestigio MultiPad Muze 5001 3G Mediatek 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Blue:
This short summary of the Prestigio MultiPad Muze 5001 3G Mediatek 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Prestigio MultiPad Muze 5001, 25.6 cm (10.1"), 1280 x 800 pixels, 8 GB, 1 GB, Android, Blue

Long summary description Prestigio MultiPad Muze 5001 3G Mediatek 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Blue:
This is an auto-generated long summary of Prestigio MultiPad Muze 5001 3G Mediatek 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Blue based on the first three specs of the first five spec groups.

Prestigio MultiPad Muze 5001. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor: MT8382. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 590 g. Operating system installed: Android. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:25:45
Uk has collected 1 expert review for Prestigio MultiPad Muze 5001 3G Mediatek 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Blue but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%