location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY C565 Headset Wireless Ear-hook, Head-band Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C565
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
201827-02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5033588043195
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:16:55
The date of the most recent change of this product data-sheet in Icecat.
POLY 201827-02 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name POLY C565 Headset Wireless Ear-hook, Head-band Calls/Music Black :
The short editorial description of POLY C565 Headset Wireless Ear-hook, Head-band Calls/Music Black

C565, GAP, E&A, 120m max
More>>>
POLY C565 Headset Wireless Ear-hook, Head-band Calls/Music Black:
The official marketing text of POLY C565 Headset Wireless Ear-hook, Head-band Calls/Music Black as supplied by the manufacturer

Roam up to 120m from your home DECT telephone

Noise-cancelling technology

You are free to walk, talk and work

Add handsfree wireless freedom by pairing with either a DECT phone for use at home, or experience
site-wide roaming in DECT PBX equipped retail/ warehouse environment.

Add hands free wireless freedom by pairing with DECT phones for use at home – ideal for long conference
calls or simply talking on the phone whilst multi-tasking, etc. In retail/warehouse environment already
equipped with DECT PBX, site-wide roaming is possible. Two choices of wearing styles are available.

- Wireless hands free solution for GAP compatible DECT phones
- Operates with enterprise DECT systems
- Discrete desk charger/headset holder
- Range: with DECT phones, up to 120m, 60m in typical office
- Range: with DECT cordless PBX, complete site roaming
- Answer/End, Mute and volume controls
- Up to 7 hrs talk time, 30 hrs standby time
- Choice of wearing styles; over-the-head, over-the-ear or behind-the-neck (optional accessory)

Short summary description POLY C565 Headset Wireless Ear-hook, Head-band Calls/Music Black:
This short summary of the POLY C565 Headset Wireless Ear-hook, Head-band Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY C565, Wireless, Calls/Music, 22 g, Headset, Black

Long summary description POLY C565 Headset Wireless Ear-hook, Head-band Calls/Music Black:
This is an auto-generated long summary of POLY C565 Headset Wireless Ear-hook, Head-band Calls/Music Black based on the first three specs of the first five spec groups.

POLY C565. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Calls/Music. Connectivity range: 120 m. Weight: 22 g. Product colour: Black

Performance
Product type *
Headset
Wearing stylee *
Ear-hook, Head-band
Recommended usage *
Calls/Music
Headset type
Monaural
Product colour *
Black
Volume control
Digital
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
No
USB connectivity
No
Bluetooth profiles
GAP
Connectivity range
120 m
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Talk time
7 h
Standby time
30 h
Weight & dimensions
Weight
22 g
Logistics data
Harmonized System (HS) code
85183000
Other features
2.5 mm connector
No
Brand Image Product code Product Stock Price from
POLY MX200-SM2 Headset Wired Calls/Music POLY MX200-SM2 Headset Wired Calls/Music
(show image)
37707-01 MX200-SM2 0.00
(excl. VAT)
0 (incl. VAT)
POLY MX200 Headset Wired Calls/Music POLY MX200 Headset Wired Calls/Music
(show image)
37700-01 MX200 0.00
(excl. VAT)
0 (incl. VAT)
POLY 64397-01 headphones/headset Wireless Office/Call center POLY 64397-01 headphones/headset Wireless Office/Call center
(show image)
64397-01 64397-01 0.00
(excl. VAT)
0 (incl. VAT)
POLY Duoset Headset Wireless Office/Call center POLY Duoset Headset Wireless Office/Call center
(show image)
34355-12 Duoset 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Nederland 3 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)