icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)

Plieger Florence 7253339 central heating radiator Aluminium, Grey 2-columns Design radiator

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4790
Info modified on:
02 Jun 2018, 09:28:22
Short summary description Plieger Florence 7253339 central heating radiator Aluminium, Grey 2-columns Design radiator:

Plieger Florence 7253339, Aluminium, Grey, 2-columns, Design radiator, Horizontal, CE, 903 W

Long summary description Plieger Florence 7253339 central heating radiator Aluminium, Grey 2-columns Design radiator:

Plieger Florence 7253339. Product colour: Aluminium, Grey, Type: 2-columns, Product type: Design radiator. Heating capacity in watts: 903 W, Radiator connection: Right bottom. Length: 322 mm, Height: 1800 mm

Specs
Recommended products
Similar products
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.