location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pinnacle Studio PCTV Deluxe PAL ext USB NL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle Check ‘Pinnacle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Studio PCTV Deluxe PAL ext USB NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
202261291
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Pinnacle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:03:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pinnacle Studio PCTV Deluxe PAL ext USB NL :
The short editorial description of Pinnacle Studio PCTV Deluxe PAL ext USB NL

Studio PCTV Deluxe External USB 2.0 PAL SECAM Stereo TV-Tuner&Hardware MPEG recorder
More>>>
Short summary description Pinnacle Studio PCTV Deluxe PAL ext USB NL:
This short summary of the Pinnacle Studio PCTV Deluxe PAL ext USB NL data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Studio PCTV Deluxe PAL ext USB NL, 720 x 480 pixels, USB, Min Hard Drive Space - 5 GB Min RAM Size - 128 MB Min Processor Type - Pentium III - 700 MHz, Microsoft Windows Millennium Edition, Microsoft Windows 2000 / XP, Drivers & Utilities, Pinnacle TRex, 1 x Hi-Speed USB - 4 PIN USB Type B Provided Interfaces: 1 x audio - line-In - RCA x 2 - front 1 x...

Long summary description Pinnacle Studio PCTV Deluxe PAL ext USB NL:
This is an auto-generated long summary of Pinnacle Studio PCTV Deluxe PAL ext USB NL based on the first three specs of the first five spec groups.

Pinnacle Studio PCTV Deluxe PAL ext USB NL. Maximum resolution: 720 x 480 pixels. Interface type: USB. Hardware prerequisites: Min Hard Drive Space - 5 GB Min RAM Size - 128 MB Min Processor Type - Pentium III - 700 MHz, Compatible operating systems: Microsoft Windows Millennium Edition, Microsoft Windows 2000 / XP, Bundled software: Drivers & Utilities, Pinnacle TRex

Brand Image Product code Product Stock Price from
Pinnacle

Pinnacle PCTV Pro PCI TV Text+capt+remote+FM NON
(show image)
202261089 PCTV Pro PCI TV Text+capt+remote+FM NON 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle PCTV PCI TV Text+capture+remote NON
(show image)
202261072 PCTV PCI TV Text+capture+remote NON 0.00
(excl. VAT)
0 (incl. VAT)