Philips SHE3705BK/00, Wired, 11 - 22000 Hz, Calls/Music, Headset, Black
Philips SHE3705BK/00. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 11 - 22000 Hz. Cable length: 1.2 m, Product colour: Black