location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 5000 S5110/06 men's shaver Rotation shaver Trimmer Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dry electric shaver with precision trimmer S5110/06
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5110/06 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103737824 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 529871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 05:42:39
The date of the most recent change of this product data-sheet in Icecat.
Philips S5110/06 user manual (39.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 5000 S5110/06 men's shaver Rotation shaver Trimmer Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MultiPrecision blade system
  • - 5-direction ContourDetect heads
  • - 40 min cordless use/1 hr charge
Long product name Philips SHAVER Series 5000 S5110/06 men's shaver Rotation shaver Trimmer Black, Silver :
The short editorial description of Philips SHAVER Series 5000 S5110/06 men's shaver Rotation shaver Trimmer Black, Silver

Close, Fast Shave
More>>>
Philips SHAVER Series 5000 S5110/06 men's shaver Rotation shaver Trimmer Black, Silver:
The official marketing text of Philips SHAVER Series 5000 S5110/06 men's shaver Rotation shaver Trimmer Black, Silver as supplied by the manufacturer

The Shaver Series 5000 adds speed to your morning routine with a fast, MultiPrecision Blade System and fully washable heads.

Short summary description Philips SHAVER Series 5000 S5110/06 men's shaver Rotation shaver Trimmer Black, Silver:
This short summary of the Philips SHAVER Series 5000 S5110/06 men's shaver Rotation shaver Trimmer Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 5000 S5110/06, Rotation shaver, MultiPrecision Blade System, SH50, 2 year(s), Black, Silver, Charging

Long summary description Philips SHAVER Series 5000 S5110/06 men's shaver Rotation shaver Trimmer Black, Silver:
This is an auto-generated long summary of Philips SHAVER Series 5000 S5110/06 men's shaver Rotation shaver Trimmer Black, Silver based on the first three specs of the first five spec groups.

Philips SHAVER Series 5000 S5110/06. Shaver system: Rotation shaver, Shaving system technologies: MultiPrecision Blade System, Shaving head replacement(s) model: SH50. Product colour: Black, Silver, LED indicators: Charging. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 40 min. Attachment combs: Nose. Package type: Box, Package width: 159 mm, Package depth: 70 mm

Performance
Shaver system *
Rotation shaver
Shaving system technologies
MultiPrecision Blade System
Trimmer *
Yes
Precision trimmer
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s) model
SH50
Shaving head replacement(s) period
2 year(s)
Design
Product colour *
Black, Silver
Travel lock
Yes
Washable *
Yes
Waterproof
Yes
LED indicators
Charging
Indication
Battery full indication
Yes
Battery low indication
Yes
Cleaning indicator
Yes
Replace shaving heads indicator
Yes
Battery level indicator
Yes
Charging indicator
Yes
Travel lock indicator
Yes
Power
Power source *
AC/Battery
Power
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Operating time
40 min
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
Power consumption (standby)
0.1 W
AC input voltage
100-240  V
Shaving time
40 min
Power consumption (max)
9 W
Cordless
Yes
Packaging content
Nose trimmer included
Yes
Attachment combs
Nose
Packaging data
Package type
Box
Product count per unit
1
Package width
159 mm
Package depth
70 mm
Package height
232 mm
Other features
Corded use
Yes
Battery LED indicator
Yes
Handle(s) features
Ergonomic
Country of origin
Netherlands
Technical details
SmartClick
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:31
Uk has collected 6 expert reviews for Philips SHAVER Series 5000 dry electric shaver with precision trimmer S5110/06 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Country Distributor
Deutschland 1 distributor(s)