location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare DiamondClean HX9334/41 electric toothbrush Adult Sonic toothbrush Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare DiamondClean
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX9334/41
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX9334/41
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103833109
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips HX9334/41 user manual (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2-year limited warranty
Long product name Philips Sonicare DiamondClean HX9334/41 electric toothbrush Adult Sonic toothbrush Black, White :
The short editorial description of Philips Sonicare DiamondClean HX9334/41 electric toothbrush Adult Sonic toothbrush Black, White

Sonicare DiamondClean, 110 - 220 V, Lithium ION, Up to 3 weeks
More>>>
Philips Sonicare DiamondClean HX9334/41 electric toothbrush Adult Sonic toothbrush Black, White:
The official marketing text of Philips Sonicare DiamondClean HX9334/41 electric toothbrush Adult Sonic toothbrush Black, White as supplied by the manufacturer

Philips Sonicare's best whitening in our most elegant sonic electric toothbrush. Switch to Philips Sonicare.

Short summary description Philips Sonicare DiamondClean HX9334/41 electric toothbrush Adult Sonic toothbrush Black, White:
This short summary of the Philips Sonicare DiamondClean HX9334/41 electric toothbrush Adult Sonic toothbrush Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare DiamondClean HX9334/41, Adult, Sonic toothbrush, Deep clean, Gum care, Sensitive, Whitening, Polishing, 62000 movements per minute, Black, White, Ergonomic

Long summary description Philips Sonicare DiamondClean HX9334/41 electric toothbrush Adult Sonic toothbrush Black, White:
This is an auto-generated long summary of Philips Sonicare DiamondClean HX9334/41 electric toothbrush Adult Sonic toothbrush Black, White based on the first three specs of the first five spec groups.

Philips Sonicare DiamondClean HX9334/41. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Deep clean, Gum care, Sensitive, Whitening, Polishing. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 2 pc(s), Number of brush heads included: 4 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
No
Integrated timer *
Yes
Number of teeth brushing modes *
5
Teeth brushing modes *
Deep clean, Gum care, Sensitive, Whitening, Polishing
Toothbrush frequency (pulsations) *
62000 movements per minute
Pressure sensor
No
Product colour *
Black, White
Display included
Yes
Backlight display
Yes
Handle(s) features
Ergonomic
Irrigator
No
Mobile app support *
No
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in
Rechargeable
Yes
AC input voltage
110 - 220 V
AC input frequency
110-220 V
Packaging content
Number of handles included *
2 pc(s)
Number of brush heads included *
4 pc(s)
Flosser included
No
Charger
Yes
Number of chargers
1
Battery
Battery level indicator
Yes
Technical details
Brush head
Yes