Philips NIVEA HS8460/25, Rotation shaver, Black, Lift & Cut technology, HS85, 2 year(s), Battery
Philips NIVEA HS8460/25. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: Lift & Cut technology. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1.5 h. Package type: Box. Quantity per pack: 1 pc(s), Shaver base station functions: Charging