Philips logo

Philips 3000 series HD9257/80R0 fryer Single 5.6 L Stand-alone 1700 W Hot air fryer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2351
Info modified on:
15 Oct 2024, 20:38:19
Short summary description Philips 3000 series HD9257/80R0 fryer Single 5.6 L Stand-alone 1700 W Hot air fryer Black:

Philips 3000 series HD9257/80R0, Hot air fryer, 5.6 L, 1 kg, Rapid Air, 200 °C, 4 person(s)

Long summary description Philips 3000 series HD9257/80R0 fryer Single 5.6 L Stand-alone 1700 W Hot air fryer Black:

Philips 3000 series HD9257/80R0. Product type: Hot air fryer, Capacity: 5.6 L, Fryer food capacity: 1 kg. Construction type: Single, Product colour: Black, Control type: Touch. Power: 1700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 392 mm, Depth: 284 mm, Height: 299 mm. Package weight: 6.1 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.