Philips logo

Philips FB184236U suspension lighting Flexible mount G24q-3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28608
Info modified on:
30 Apr 2024, 21:09:42
Short summary description Philips FB184236U suspension lighting Flexible mount G24q-3:

Philips FB184236U, Flexible mount, Chrome, White, White, Glass, Metal, Glass, Bedroom, Living room

Long summary description Philips FB184236U suspension lighting Flexible mount G24q-3:

Philips FB184236U. Mounting type: Flexible mount, Product colour: Chrome, White, Plafond colour: White. Number of bulbs: 4 bulb(s), Fitting/cap type: G24q-3, Replacement bulb power (max): 26 W. Input voltage: 120-277 V, AC input frequency: 60 Hz, AC input voltage: 120-277 V. Width: 683 mm, Weight: 6.3 kg, Height (min): 49.5 cm. Package depth: 709 mm, Package height: 226 mm, Package weight: 9.1 kg

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.