Philips logo

Philips FA0046836 suspension lighting Flexible mount LED 4.8 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12627
Info modified on:
30 Apr 2024, 21:04:11
Short summary description Philips FA0046836 suspension lighting Flexible mount LED 4.8 W:

Philips FA0046836, Flexible mount, Amber, Chrome, Bronze, Glass, Metal, Glass, Bedroom, Kitchen, Living room

Long summary description Philips FA0046836 suspension lighting Flexible mount LED 4.8 W:

Philips FA0046836. Mounting type: Flexible mount, Product colour: Amber, Chrome, Plafond colour: Bronze. Number of bulbs: 1 bulb(s), Bulb type: LED, Bulb power: 4.8 W. Input voltage: 120 V, AC input frequency: 60 Hz, AC input voltage: 120 V. Width: 127 mm, Height (min): 21.6 cm, Height (max): 175.3 cm. Package width: 600 mm, Package height: 600 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.