Philips logo

Philips F615636NV ceiling lighting E26

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12422
Info modified on:
30 Apr 2024, 21:47:24
Short summary description Philips F615636NV ceiling lighting E26:

Philips F615636NV, 3 bulb(s), E26, IP21, White

Long summary description Philips F615636NV ceiling lighting E26:

Philips F615636NV. Product colour: White, Suitable location: Bedroom, Living room, Shape: Round. Fitting/cap type: E26, Number of bulbs: 3 bulb(s), Replacement bulb power (max): 60 W. Input voltage: 120 V, AC input frequency: 60 Hz, AC input voltage: 120 V. Width: 521 mm, Height: 152 mm, Weight: 6 kg. Package depth: 569 mm, Package height: 249 mm, Package length: 56.9 cm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.