Philips logo

Philips F5185 suspension lighting Flexible mount

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10244
Info modified on:
14 Mar 2024, 18:45:46
Short summary description Philips F5185 suspension lighting Flexible mount:

Philips F5185, Flexible mount, Transparent, Transparent, Glass, Glass, Bedroom, Kitchen, Living room

Long summary description Philips F5185 suspension lighting Flexible mount:

Philips F5185. Mounting type: Flexible mount, Product colour: Transparent, Plafond colour: Transparent. Width: 124 mm, Height: 279 mm, Weight: 503 g. Package depth: 180 mm, Package height: 340 mm, Package weight: 975 g

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.