Philips logo

Philips AJL305/12 radio Clock Digital Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65446
Info modified on:
14 Mar 2024, 18:46:40
Short summary description Philips AJL305/12 radio Clock Digital Black:

Philips AJL305/12, Clock, Digital, Black, Rotary, 660 g, 25.6 mm

Long summary description Philips AJL305/12 radio Clock Digital Black:

Philips AJL305/12. Radio type: Clock, Tuner type: Digital. Product colour: Black, Volume control: Rotary. Weight: 660 g. Package width: 25.6 mm, Package depth: 9.1 mm, Package height: 14.3 mm. Dimensions (WxDxH): 244 x 51.5 x 70 mm, Antenna: FM Antenna

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.