Philips logo

Philips Cineos 32PF9551/10 TV 81.3 cm (32") HD Black 550 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92353
Info modified on:
14 Mar 2024, 15:16:09
Short summary description Philips Cineos 32PF9551/10 TV 81.3 cm (32") HD Black 550 cd/m²:

Philips Cineos 32PF9551/10, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips Cineos 32PF9551/10 TV 81.3 cm (32") HD Black 550 cd/m²:

Philips Cineos 32PF9551/10. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.