location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 107S66/75 monitor CRT 43.2 cm (17") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CRT monitor 107S66/75
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107S66/75
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895853439
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 13:49:05
The date of the most recent change of this product data-sheet in Icecat.
Philips 107S66/75 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 107S66/75 monitor CRT 43.2 cm (17") Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 43 cm (17")
  • - real flat
  • - XGA
Long product name Philips 107S66/75 monitor CRT 43.2 cm (17") Black :
The short editorial description of Philips 107S66/75 monitor CRT 43.2 cm (17") Black

17'' XGA (1280x1024), sRGB, GTF, 68W, 0°C to 40°, C15kg
More>>>
Philips 107S66/75 monitor CRT 43.2 cm (17") Black:
The official marketing text of Philips 107S66/75 monitor CRT 43.2 cm (17") Black as supplied by the manufacturer

sRGB ensures color matching between display and printouts
sRGB is an industry standard that ensures the best possible match between the colors displayed on your screen and those in your printouts.

Philips breakthrough advanced Digital Deflection CPU
An exclusive Philips innovation -- the world's first one-chip CRT solution -- combines the deflection and the Microcontroller in a single chip to process and control input sync digitally. This innovative technology prevents electronic noise that can harm display quality, reduces display jitter and improves geometry for better front of screen performance.

High Bright Hot Key instantly adjusts brightness levels
A feature that delivers instant brightness adjustment to the ideal level for viewing text, Internet, game or multimedia applications, providing comfortable viewing and an enhanced experience for each type of application.

XGA 1024x768 resolution for sharper display
For graphics monitors, the screen resolution signifies the number of dots (pixels) on the entire screen. For example, a 1024-by-768 pixel screen is capable of displaying 1024 distinct dots on each of 768 lines, or about 786 thousand pixels. XGA provides resolutions of 640 by 480 or 1024 by 768 pixels.

Easy-on-the-eyes high-bright, high-contrast tube
A CRT tube designed to increase display brightness and contrast by increasing the CRT ray gun's beam current.

Real flat CRT for natural, distortion and glare-free display
Philips advanced flat CRT technology reduces glare and reflection more efficiently than a conventional CRT. The special high-bright, high-contrast shadow mask helps maintain sharper focus and eliminates 'color blooming' compared to standard tubes. It displays images on a monitor that look like images on paper: Viewing the image is more comfortable. Straight lines are straight. Finding a reflection-free viewing position is much easier. This adds up to reduced eyestrain for a comfortable viewing experience.

Compatibility with PC and Mac platforms
The ability to work with a variety of platforms; Philips monitors are compatible to connect with PC by employing a VGA connection and connect with Macintosh.

Lead-free design safeguards our environment
Lead-free display products are designed and produced in compliance with strict European Community directives on Restriction of Hazardous Substances (RoHS) standards that restrict lead and other toxic substances that can harm the environment.

Lower power consumption than the industry average
Reduction of the electrical power required to operate a device to achieve real savings.

MPRII ensures safety by limiting electromagnetic radiation
The world standard setting stringent levels for electromagnetic radiation emitted by monitors.

Environmentally responsible Energy Star partner
A manufacturer in compliance with power conservation requirements set forth by the Environmental Protection Agency of the U.S. government.

For your safety: Aerospace composite fire retardant case
PC/ABS plastic composite is the industry's best and toughest flame-retardant casing material; and is a space-age compound deployed in the aerospace and automotive industries as well as in fire detectors that is compliant with most stringent fire safety standards.

Short summary description Philips 107S66/75 monitor CRT 43.2 cm (17") Black:
This short summary of the Philips 107S66/75 monitor CRT 43.2 cm (17") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 107S66/75, 43.2 cm (17"), 50 - 160 Hz, 30 - 71 kHz, 85 Hz, 4700 Ω, -90 - 90°

Long summary description Philips 107S66/75 monitor CRT 43.2 cm (17") Black:
This is an auto-generated long summary of Philips 107S66/75 monitor CRT 43.2 cm (17") Black based on the first three specs of the first five spec groups.

Philips 107S66/75. Display diagonal: 43.2 cm (17"), Vertical scan range: 50 - 160 Hz, Horizontal scan range: 30 - 71 kHz. Swivel angle range: -90 - 90°, Tilt angle range: -5 - 13°. Power consumption (typical): 68 W, Power consumption (off): 1 W. Certification: CE Mark FCC-B, UL, CSA MPR-II, Low Emission NUTEK, Energy Star SEMKO TÜV/GS, TÜV Ergo FDA EZU.... Compatible operating systems: Windows 98/ME/2000/XP

sRGB ready
sRGB ready

sRGB is an industry standard that ensures the best possible match between the colors displayed on your screen and those in your printouts.

XGA, 1024 x 768 resolution

For graphics monitors, the screen resolution signifies the number of dots (pixels) on the entire screen. For example, a 1024-by-768 pixel screen is capable of displaying 1024 distinct dots on each of 768 lines, or about 786 thousand pixels. XGA provides resolutions of 640 by 480 or 1024 by 768 pixels.

Energy Star partner
Energy Star partner

A manufacturer in compliance with power conservation requirements set forth by the Environmental Protection Agency of the U.S. government.

High-bright-high-contrast tube

A CRT tube designed to increase display brightness and contrast by increasing the CRT ray gun's beam current.

Real flat CRT display
Real flat CRT display

Philips advanced flat CRT technology reduces glare and reflection more efficiently than a conventional CRT. The special high-bright, high-contrast shadow mask helps maintain sharper focus and eliminates 'color blooming' compared to standard tubes. It displays images on a monitor that look like images on paper: Viewing the image is more comfortable. Straight lines are straight. Finding a reflection-free viewing position is much easier. This adds up to reduced eyestrain for a comfortable viewing experience.

Two-platform compatibility

The ability to work with a variety of platforms; Philips monitors are compatible to connect with PC by employing a VGA connection and connect with Macintosh.

Energy efficiency
Energy efficiency

Reduction of the electrical power required to operate a device to achieve real savings.

MPRII compliant
MPRII compliant

The world standard setting stringent levels for electromagnetic radiation emitted by monitors.

Flame retardant cabinet
Flame retardant cabinet

PC/ABS plastic composite is the industry's best and toughest flame-retardant casing material; and is a space-age compound deployed in the aerospace and automotive industries as well as in fire detectors that is compliant with most stringent fire safety standards.

High Bright Hot Key

A feature that delivers instant brightness adjustment to the ideal level for viewing text, Internet, game or multimedia applications, providing comfortable viewing and an enhanced experience for each type of application.

Digital Deflection CPU
Digital Deflection CPU

An exclusive Philips innovation -- the world's first one-chip CRT solution -- combines the deflection and the Microcontroller in a single chip to process and control input sync digitally. This innovative technology prevents electronic noise that can harm display quality, reduces display jitter and improves geometry for better front of screen performance.

Lead-free
Lead-free

Lead-free display products are designed and produced in compliance with strict European Community directives on Restriction of Hazardous Substances (RoHS) standards that restrict lead and other toxic substances that can harm the environment.

Display
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 71 kHz
Display diagonal *
43.2 cm (17")
Display GTF
Yes
Display recommended refresh rate
85 Hz
Display sRGB
Yes
Sync input impedance
4700 Ω
Video input impedance
75 Ω
Ergonomics
Swivel angle range
-90 - 90°
Tilt angle range
-5 - 13°
Power
Monitor typical power consumption
68 W
Power consumption (typical)
68 W
Power consumption (off)
1 W
Operational conditions
Storage temperature (T-T)
-25 - 65 °C
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
CE Mark FCC-B, UL, CSA MPR-II, Low Emission NUTEK, Energy Star SEMKO TÜV/GS, TÜV Ergo FDA EZU GOST MEEI PCBC CCC BSMI E2000
System requirements
Compatible operating systems
Windows 98/ME/2000/XP
Weight & dimensions
Weight
15 kg
Dimensions (W x D x H) with stand
397 x 424 x 383 mm
Packaging content
Manual
Yes
Technical details
Bundled hardware
AC power cord
Video Dot Rate
120 MHz
Product colour
Black
Dot clock scanning frequency
120 MHz
LED indicators
Operation
Languages support
Simplified Chinese, English, French, Italian, Korean, Portuguese
Resolution
1280 x 1024 pixels