Philips Forecast FL0003870, Surfaced, 1 bulb(s), 2700 K, Bronze
Philips Forecast FL0003870. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Colour temperature (max): 2700 K, Luminous flux: 1325 lm. Protection class: I, Suitable for indoor use, Product colour: Bronze