14 MP, 1/2.3" CCD, HD video 720p, SD/SDHC, USB 2.0, 2.5" LCD, 91g
Pentax Efina, 14 MP, 4000 x 3000 pixels, 1/2.3", CCD, HD, Red
Pentax Efina. Camera type: Compact camera, Megapixel: 14 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 1600. Digital zoom: 5x, Focal length range: 4.7 - 23.3 mm. Fastest camera shutter speed: 1/1400 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. Weight: 91 g. Product colour: Red