PeakPerformance Treck Bermuda shorts Female Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2780
Info modified on:
14 Mar 2024, 19:27:22
Bullet Points PeakPerformance Treck Bermuda shorts Female Black:
  • - Regular fit
  • - Elastic lined waistband
  • - Laminated belt loops
  • - Open hand pockets
  • - Hidden zippered leg pocket
  • - Zippered back pocket
  • - Material: 94% Polyamide 6% Elastane
Long product name PeakPerformance Treck Bermuda shorts Female Black:

Women's Treck Long Shorts, L

Short summary description PeakPerformance Treck Bermuda shorts Female Black:

PeakPerformance Treck, Bermuda shorts, Female, Adult, Black, L, Monochromatic

Long summary description PeakPerformance Treck Bermuda shorts Female Black:

PeakPerformance Treck. Pants/Shorts type: Bermuda shorts, Gender: Female, Consumer life stage: Adult. Material: Elastane, Polyamide (PA), Material description (name, %): Spandex 6%, Polyamide 94. Care information: Machine wash 40 °C, Washing instruction: Coloured wash (40°C)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.