location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 229 lighting accessory Lighting connection cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
229
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
229 show
Show alternative article codes used in the online market place
Category:
Accessories for lighting such as bulbs and cables.
Lighting Accessories Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 14:29:09
The date of the most recent change of this product data-sheet in Icecat.
Paulmann 229 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann 229 lighting accessory Lighting connection cable
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - max. 3A
  • - Total length: 1 m
  • - Suitable for constant current up to a maximum of 1400 mA
Long product name Paulmann 229 lighting accessory Lighting connection cable :
The short editorial description of Paulmann 229 lighting accessory Lighting connection cable

Double wire harness for constant current plug-in conn. (JST), incl. 1 jumper plug max. 3A
More>>>
Short summary description Paulmann 229 lighting accessory Lighting connection cable:
This short summary of the Paulmann 229 lighting accessory Lighting connection cable data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 229, Lighting connection cable, Black, Red, White, Paulmann, III, AC, 1400 mA

Long summary description Paulmann 229 lighting accessory Lighting connection cable:
This is an auto-generated long summary of Paulmann 229 lighting accessory Lighting connection cable based on the first three specs of the first five spec groups.

Paulmann 229. Type: Lighting connection cable, Product colour: Black, Red, White, Brand compatibility: Paulmann. Power source: AC, Power consumption: 1400 mA. Length: 1000 mm. Quantity per pack: 1 pc(s)

Country Distributor
Deutschland 1 distributor(s)