location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Parrot Asteroid Smart Black 55 W Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Parrot Check ‘Parrot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Asteroid Smart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF370002AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3520410010514
Category:
Devices which can receive radio and/or digital signals in a car.
Car Media Receivers Check ‘Parrot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Parrot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Parrot Asteroid Smart Black 55 W Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 55 W Black
  • - Built-in display 15.8 cm (6.2")
  • - Card reader integrated SD, SDHC
Long product name Parrot Asteroid Smart Black 55 W Bluetooth :
The short editorial description of Parrot Asteroid Smart Black 55 W Bluetooth

6.2" Multi-touch, Bluetooth 3.0, WLAN 802.11n, 4x55W, 4x USB, Android 2.3
More>>>
Short summary description Parrot Asteroid Smart Black 55 W Bluetooth:
This short summary of the Parrot Asteroid Smart Black 55 W Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Parrot Asteroid Smart, Black, 55 W, Android 2.3, Digital, H.264, 15.8 cm (6.2")

Long summary description Parrot Asteroid Smart Black 55 W Bluetooth:
This is an auto-generated long summary of Parrot Asteroid Smart Black 55 W Bluetooth based on the first three specs of the first five spec groups.

Parrot Asteroid Smart. Product colour: Black, Output power: 55 W, Mobile operating systems supported: Android 2.3. Video format supported: H.264. Display diagonal: 15.8 cm (6.2"). Bluetooth version: 3.0+HS, Bluetooth profiles: A2DP, AVRCP, HFP, HSF, OPP, PBAP, SPP, Bluetooth range: 10 m. Cables included: USB

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:57:14
Uk has collected 6 expert reviews for Parrot Asteroid Smart Black 55 W Bluetooth and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
avhub.com.au
Updated:
2020-01-01 17:57:14
The audio visual market may seem like an unpredictable beast at times, however if you patiently obverse it's snaking trends you'll soon arrive at some fairy accurate predictions. During the early 90s I predicted most cars would one day have screens in the...
Bottom line When summing up the new Parrot Smart the easiest way to describe it is thus; imagine your smartphone in your dash, just slightly larger and with substantially more controls over the complete audio visual environment – that's what you have in the Parrot. S...
0%
techadvisor.co.uk
Updated:
2020-01-01 17:57:14
Parrot is well-known for Bluetooth hands-free kits, and the Asteroid range is really an extension of those. The Smart is the flagship model: a double-DIN headunit that replaces your existing stereo. The 6in, 800x480 touchscreen displays a familiar Androi...
Bottom line The Parrot Asteroid Smart is a decent infotainment system, but the total cost including fitting makes it expensive.>> Read on…Pages123Tags:Smart Home,Gadgets,AndroidBest prices todayRetailer Price Delivery  Price comparision from, and manufacturersShare...
70%
techradar.com/au/
Updated:
2020-01-01 17:57:14
Car manufacturers are racing each other to bring cool technology to in-car entertainment. The catch is that you need to buy a new car to access it. Parrot is one of a handful of after-market companies delivering high-tech entertainment to the car.The Aste...
Good Easy UI, Versatile functionality, Android OS, Dual device pairing...
Bad Firmware update broke steering wheel controls, Pricey, Lack of apps...
Bottom line But when all is said and done, if you are looking for a smart option for in-car entertainment that allows you to get and stay connected to the internet while driving, this is a decent option. Sure, you'll pay for the experience and you may find elements...
70%