location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7500, Prism Black 83 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7500, Prism Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7500ZWA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:22:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7500, Prism Black 83 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 240 x 320 pixels
  • - Wi-Fi 2.0+EDR
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 700 mAh
Long product name Nokia 7500, Prism Black 83 g :
The short editorial description of Nokia 7500, Prism Black 83 g

7500, Prism Black
More>>>
Short summary description Nokia 7500, Prism Black 83 g:
This short summary of the Nokia 7500, Prism Black 83 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7500, Prism Black, Bar, 240 x 320 pixels, 2 MP, Bluetooth, 700 mAh, Black

Long summary description Nokia 7500, Prism Black 83 g:
This is an auto-generated long summary of Nokia 7500, Prism Black 83 g based on the first three specs of the first five spec groups.

Nokia 7500, Prism Black. Form factor: Bar. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 700 mAh, Standby time (2G): 280 h. Weight: 83 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-06-01 03:51:18
Uk has collected 30 expert reviews for Nokia 7500, Prism Black 83 g and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
itreviews.com
Updated:
2015-06-01 03:51:18
Hardly brimming with features, you are likely to choose this mobile if the diamond-cut look appeals. But dont be seduced by its look in photos. Go into a store and check out how it feels to you before buying. Nokia - 7500 Prism price Buy Nokia 7500 P...
0%
gadgetspeak.com
Updated:
2015-06-01 03:51:18
According to my Concise Oxford Dictionary, one of the definitions of "prism" relates to "triangular, with refracting surfaces at acute angles with each other". The reason for this excursion into the realms of lexicography is a new mobile phone from No...
64%
theregister.co.uk
Updated:
2015-06-01 03:51:18
Nokias 7500: diamond life The Prisms diagonal keypad layout and design has been inspired by the infinite geometrical forms found in architectural surfaces. Apparently. We suspect the designer just likes Toblerone a lot. That aside, it does look rat...
Bottom line With its angular keypad, dozen trippy screen themes and blimey, whats that? appearance, Nokias 7500 Prism is a phone you are going to buy because of its looks rather than because of what it does. Just as well then that when you get it out of the b...
75%
cgena.com
Updated:
2016-11-27 01:48:11
Now I know why I learned Geometry back in high school! And the designer of this phone has done his homework really well! All "7" series of Nokia are "fashion" phones: where style is the most important feature and which are deliberately not to everyone'...
0%
Mobile88.com
Updated:
2016-11-27 01:48:11
The 7500 first appeared about a month ago on the Chinese market, followed by a worldwide release announce on August, 4th, and is expected shortly to arrive at the European market. Nokia 7500 produces a first impression of a regular Series 40v5 handset...
40%
firstpost.com
Updated:
2016-11-27 01:48:11
View SpecificationsBeing style conscious is paramount these days. If you can dress fashionably, why not have accessories that complement your style? And what better accessory to complement your Guccis and Pradas than your mobile phone? No socialite, pa...
Good Good music and video player, Good camera, Interface clear and easy to navigate...
Bad Poor battery life, Joystick is a little hard...
Bottom line View SpecificationsBeing style conscious is paramount these days. If you can dress fashionably, why not have accessories that complement your style? And what better accessory to complement your Guccis and Pradas than your mobile phone? No socialite, pa...
80%
gsmarena.com
Updated:
2016-11-27 01:48:11
It’s been a long time since we last held such an unusual phone in our hands. Nokia 7500 Prism is so much different from all other mobile devices in terms of design. With its dazzling geometric patterns and distinctive triangular keys, the Prism is o...
0%