location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNR1000 wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNR1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNR1000-100PES show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:28:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNR1000 wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Wi-Fi 4 (802.11n) 150 Mbit/s
  • - Fast Ethernet
Warranty: 1-year
Long product name NETGEAR WNR1000 wireless router Fast Ethernet Black :
The short editorial description of NETGEAR WNR1000 wireless router Fast Ethernet Black

N150/Rangemax 150 Wireless Router, DoS, WPA2-PSK, WPA-PSK, WPS
More>>>
NETGEAR WNR1000 wireless router Fast Ethernet Black:
The official marketing text of NETGEAR WNR1000 wireless router Fast Ethernet Black as supplied by the manufacturer

Better wireless performance for older and newer notebooks

- Provides better wireless coverage than older Wireless-G routers1.
- Extra performance boost when connected to Wireless-N devices.
- Surf, email, stream music, play on-line games, and make Internet phone calls.
- Push ‘N’ Connect can securely connect devices at the push of a button.

Features

- Compared to Wireless-G, N150 Wireless provides better wireless coverage with Wireless-G devices and better speed with Wireless-N devices.
- Advanced wireless technologies and powerful internal antennas generate better speed and range than Wireless-G.
- Push ‘N’ Connect using Wi-Fi Protected Setup™ (WPS).
− A secured connection at the push of a button1.

Short summary description NETGEAR WNR1000 wireless router Fast Ethernet Black:
This short summary of the NETGEAR WNR1000 wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNR1000, Wi-Fi 4 (802.11n), Black

Long summary description NETGEAR WNR1000 wireless router Fast Ethernet Black:
This is an auto-generated long summary of NETGEAR WNR1000 wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.

NETGEAR WNR1000. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: WEP, WPA-PSK, WPA2-PSK, WPS. Product colour: Black. Weight: 399 g

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
150 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN connection *
No
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Supports ISDN connection
No
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
No
Security
Security algorithms
WEP, WPA-PSK, WPA2-PSK, WPS
Firewall
Yes
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Design
Product colour
Black
Weight & dimensions
Weight
399 g
Other features
Mobile network connection
No
WLAN data transfer rates supported
150 Mbit/s
Dimensions (WxDxH)
175 x 118 x 28 mm
Maximum data transfer rate
0.15 Gbit/s
Transfer rate
10 Mbit/s
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-28 10:05:35
Uk has collected 5 expert reviews for NETGEAR WNR1000 wireless router Fast Ethernet Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)