NETGEAR logo

NETGEAR JGS524E Managed L2 Gigabit Ethernet (10/100/1000) Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103801
Info modified on:
10 Mar 2024, 10:10:44
Short summary description NETGEAR JGS524E Managed L2 Gigabit Ethernet (10/100/1000) Grey:

NETGEAR JGS524E, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description NETGEAR JGS524E Managed L2 Gigabit Ethernet (10/100/1000) Grey:

NETGEAR JGS524E. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. Address table size: 16000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.3i, IEEE 802.3u, IEEE 802.3z. Rack mounting

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.