NEC logo

NEC Slot-In PC 100013681 Thin Client 2.7 GHz Windows Embedded Standard 7P 900 g Black i5-4400E

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31459
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NEC Slot-In PC 100013681 Thin Client 2.7 GHz Windows Embedded Standard 7P 900 g Black i5-4400E:

NEC Slot-In PC 100013681, 2.7 GHz, Intel® Core™ i5, 4th gen Intel® Core™ i5, i5-4400E, 3.3 GHz, 3 MB

Long summary description NEC Slot-In PC 100013681 Thin Client 2.7 GHz Windows Embedded Standard 7P 900 g Black i5-4400E:

NEC Slot-In PC 100013681. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor generation: 4th gen Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Compatible memory cards: SD, SDHC. On-board graphics card model: Intel® HD Graphics 4600. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.