Naceb Technology NA-0301, 2.0 channels, Wired & Wireless, 10 m, Micro-USB, USB Type-A, Stereo portable speaker, Brown, Gold
Naceb Technology NA-0301. Audio output channels: 2.0 channels. Connectivity technology: Wired & Wireless, Bluetooth range: 10 m, USB connector type: Micro-USB, USB Type-A. Product type: Stereo portable speaker, Product colour: Brown, Gold, Product design: Rectangle. Recommended usage: Universal, Mobile operating systems supported: Android, iOS, Certification: CE. Battery type: Built-in, Power source type: Battery, USB, Battery capacity: 2200 mAh