location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Multibrackets 5742 signage display enclosure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Multibrackets Check ‘Multibrackets’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M Pro Series Enclosure 75" Floor to Ceiling Medium White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5742 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7350105215742
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Multibrackets: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2024 10:46:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Multibrackets 5742 signage display enclosure
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scandinavian designed 75" Floor to ceiling solution with casing
  • - Part of the Pro Series a professional, flexible and modular product range
  • - Includes VESA adapters for compatibility up to VESA 600x400
  • - Integrated cable management throughout the entire solution
  • - Portrait or landscape position of screen possible
  • - Hardware kit included
Warranty: 5 years
Long product name Multibrackets 5742 signage display enclosure :
The short editorial description of Multibrackets 5742 signage display enclosure

M Pro Series Enclosure 75" Floor to Ceiling Medium – Floor to ceiling mount with casing for display, steel, 3m length, 1 screen, single side, fixed arms, VESA max 600x400 - screen size: 75" - White
More>>>
Multibrackets 5742 signage display enclosure:
The official marketing text of Multibrackets 5742 signage display enclosure as supplied by the manufacturer

M Pro Series Enclosure 75" Floor to Ceiling Medium is a signage solution - ready to be installed.

The professional Pro Series A/V line from Multibrackets was designed with the installer in mind. Modular, easy to configure, quick to install and simple to maintain. Developed together with installers we added close to unlimited flexibility and versatility. Based on the Pro Series ultra-flexible aluminum rail it is completely modular and has built in cable management throughout the entire solution to quicken installation and create an esthetic result worth the public eye.

With its modular construction installers can tailor the M Pro Series Enclosure 75" Floor to Ceiling Medium with the clients need in mind. Possibilities to change, update and reconfigure its design and if ideas change over time Pro Series can follow.

The M Pro Series Enclosure 75" Floor to Ceiling Medium creates a rock steady screen display solution aimed for the retail store, mall or any other public area. 50mm White, brass or chrome tubes can be tailored to fit the environment the unit is positioned in. Mount screens with tilt or fixed displays. Place them side by side and/or above each other.

This M Pro Series Enclosure 75" Floor to Ceiling Medium series was designed with our Scandinavian heritage in mind and provides a clean Nordic look where each part and detail is made as simple as can be and still service its function. The result a sleek Nordic solution emphasizing quality and function by design and its material choices throughout the entire solution. Widely used in a variety of environments the unit can also be mounted floor to wall via a wall bracket accessory uniquely constructed to hold the pipe connected to the wall.

Our Pro Series includes hardware so that a basic installation should not be a hassle. The Pro Series possibilities to extend tubes and add details by choice is so vast that one can tailor each solution to its location and needed function.

Multibrackets Pro Series Public Floor to Ceiling Mount ideal for any large screen digital signage application.

Short summary description Multibrackets 5742 signage display enclosure:
This short summary of the Multibrackets 5742 signage display enclosure data-sheet is auto-generated and uses the product title and the first six key specs.

Multibrackets 5742, Steel, White, Landscape/Portrait, 190.5 cm (75"), 50 kg, 200 x 200 mm

Long summary description Multibrackets 5742 signage display enclosure:
This is an auto-generated long summary of Multibrackets 5742 signage display enclosure based on the first three specs of the first five spec groups.

Multibrackets 5742. Material: Steel, Product colour: White, Orientation: Landscape/Portrait. Weight: 35 kg. Quantity per pack: 1 pc(s), Package weight: 60 kg

Features
Material *
Steel
Product colour *
White
Orientation *
Landscape/Portrait
Maximum screen size *
190.5 cm (75")
Maximum weight capacity
50 kg
Minimum VESA mount
200 x 200 mm
Maximum VESA mount
600 x 400 mm
Mounting type
Floor-to-ceiling
Features
Cable management
Yes
Packaging content
Mounting kit
Yes
Weight & dimensions
Weight
35 kg
Packaging data
Quantity per pack
1 pc(s)
Package weight
60 kg
Country Distributor
United Kingdom 2 distributor(s)